EN
  • EN
  • DE

LT6600CS8-5#TRPBF

Part No LT6600CS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001553-LT6600CS8-5#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Differential
Output Type Differential
Current - Input Bias 30 µA
Voltage - Input Offset 8 mV
Current - Supply 30mA
Ultra Librarian 3D Model Ultra Librarian LT6600CS8-5#TRPBF CAD Model

Description

Product Overview: LT6600CS8-5#TRPBF

The LT6600CS8-5#TRPBF is a high-performance, low-noise differential amplifier and filter combination from Analog Devices Inc., designed to provide precision signal conditioning in a variety of applications. This integrated circuit (IC) combines a fully differential amplifier with a fixed-gain of 5 and a 3rd order lowpass filter with a cutoff frequency of 7MHz, all housed in a compact 8-lead SOIC package.

Key Features

  • Fully Differential Design: The LT6600CS8-5#TRPBF is designed to handle differential signals, which is critical for applications that require high common-mode noise rejection and improved signal integrity.
  • Low Noise Performance: With its low noise characteristics, this product is ideal for sensitive applications such as data acquisition systems, medical instrumentation, and communication systems where maintaining signal fidelity is paramount.
  • Integrated Lowpass Filter: The onboard 3rd order filter effectively attenuates unwanted high-frequency noise and signals, simplifying the design process by reducing the need for external filtering components.
  • Fixed Gain of 5: The amplifier's fixed gain provides a known, stable amplification factor, simplifying system design and calibration procedures.
  • Single or Dual Supply Operation: This IC can operate from a single supply ranging from 4.75V to 12.6V or a dual supply of ±2.375V to ±6.3V, offering flexibility in various circuit designs.
  • Robust Temperature Range: The LT6600CS8-5#TRPBF is operational over the industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environments.

Applications

  • ADC Driver
  • Communications Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Signal Conditioning Modules

The LT6600CS8-5#TRPBF from Analog Devices Inc. is an ideal choice for engineers and designers looking for a reliable, high-performance differential amplifier and filter solution. Its integrated design and versatile features make it a valuable component in delivering clean, amplified signals for a multitude of electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess