EN
  • EN
  • DE

LT6370AHS8E#TRPBF

Part No LT6370AHS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001485-LT6370AHS8E#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series LT®
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Instrumentation
Output Type Single-Ended
Slew Rate 11V/µs
-3db Bandwidth 3.1 MHz
Current - Input Bias 100 pA
Ultra Librarian 3D Model Ultra Librarian LT6370AHS8E#TRPBF CAD Model

Description

Product Overview: LT6370AHS8E#TRPBF by Analog Devices Inc.

The LT6370AHS8E#TRPBF is a high-performance, precision instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced component is engineered to offer exceptional accuracy and ease of use in a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems.

Constructed with a proprietary technology, the LT6370AHS8E#TRPBF delivers a unique combination of features that set it apart from other instrumentation amplifiers. It offers a high precision gain with a maximum nonlinearity of only 10ppm, ensuring that the signal amplification is both accurate and consistent. The device also features a very low input offset voltage, which minimizes errors and improves overall system performance.

One of the standout features of this product is its wide supply range, which allows it to operate from 4.75V to 36V single supply or ±2.375V to ±18V dual supply. This flexibility makes it suitable for a variety of power environments, ensuring that it can be integrated into a diverse array of electronic systems. Additionally, the LT6370AHS8E#TRPBF boasts a low noise density of 13nV/√Hz at 1kHz, which is critical for applications that require low noise performance.

The device is housed in a compact, surface-mount, 8-lead SOIC package, which is not only space-efficient but also conducive to automated assembly processes, thereby reducing manufacturing costs and time. The LT6370AHS8E#TRPBF is also available in a tape and reel package, which is indicated by the "#TRPBF" suffix, making it ideal for high-volume production environments.

Analog Devices Inc. has designed the LT6370AHS8E#TRPBF with thermal protection and a robust input over-voltage protection, ensuring reliability and a long operational life in harsh conditions. The combination of precision, low noise, and durability makes this product an excellent choice for designers seeking to enhance the performance and stability of their electronic systems.

Overall, the LT6370AHS8E#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for precision signal processing, offering unmatched performance for demanding applications where accuracy and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0450 $90.0900
4+ $36.9600 $147.8400
5+ $35.8050 $179.0250
7+ $34.6500 $242.5500
9+ $33.4950 $301.4550
12+ $30.0300 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess