EN
  • EN
  • DE

LT6200IS6-10#TRMPBF

Part No LT6200IS6-10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 450V/µs
Gain Bandwidth Product 1.6 GHz
Current - Input Bias 23 µA
Voltage - Input Offset 2.5 mV
Current - Supply 20 ~ 25mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LT6200IS6-10#TRMPBFDKR,LT6200IS6-10#TRMPBFTR,LT6200IS6-10#PBF-ND,LT6200IS6-10#TRMPBFCT,LT6200IS6-10#TRMPBF-ND,LT6200IS6-10#PBF
Standard Package 500
Win Source Part Number 1156929-LT6200IS6-10#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6200IS6-10#TRMPBF CAD Model

Description

Product Overview: LT6200IS6-10#TRMPBF

The LT6200IS6-10#TRMPBF is a high-speed, low-noise operational amplifier from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This op-amp features a high gain-bandwidth product of 165MHz with a low input noise of 0.95nV/√Hz, making it an ideal choice for high-frequency signal amplification and conditioning.

Key Features:

  • High Gain-Bandwidth Product: With a GBWP of 165MHz, the LT6200IS6-10#TRMPBF provides fast settling times and high-fidelity signal amplification, suitable for video, RF, IF, and high-speed communication systems.
  • Low Noise Performance: The low input noise of 0.95nV/√Hz ensures clean signal amplification with minimal distortion, essential for precision instrumentation and sensitive measurement equipment.
  • Wide Supply Range: Operating from a supply voltage range of 2.5V to 12.6V, this op-amp is versatile and can be integrated into various circuit designs without the need for complex power management.
  • Low Distortion: The LT6200IS6-10#TRMPBF offers low harmonic distortion, making it suitable for audio applications and other systems where signal integrity is critical.
  • High Output Drive: Capable of driving 25mA of output current, this op-amp can handle a range of load conditions, ensuring consistent performance across different applications.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 10pF, which is beneficial in buffering and driving capacitive loads without oscillations.
  • Temperature Range: The device operates over an industrial temperature range, making it reliable in varied environmental conditions.

Applications:

  • High-Speed ADC/DAC Buffer
  • Active Filters
  • Video and RF Amplification
  • Test and Measurement Equipment
  • Telecommunications
  • Medical Imaging Systems

The LT6200IS6-10#TRMPBF comes in a small SOT-23 package, which is excellent for space-constrained applications. With its exceptional speed, low noise, and high output drive capability, this operational amplifier from Analog Devices Inc. is a robust solution for enhancing signal processing performance in high-demand systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess