EN
  • EN
  • DE

LT5524EFE#PBF

Part No LT5524EFE#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT5524 - Low Distortion IF Amplifier/ADC Driver with Digitally Controlled Gain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 540 MHz
Case / Package TSSOP
Gain 27 dB
Height 1.05 mm
Lead Free Lead Free
Length 6.6 mm
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Noise Figure 8.6 dB
Nominal Gain Bandwidth Product 540 MHz
Number of Amplifiers 1
Number of Channels 1
Number of Elements 1
Number of Pins 20
Operating Supply Current 100 mA
Operating Supply Voltage 5 V
Packaging Bulk
REACH SVHC No SVHC
Resistance 122 Ω
RoHS Compliant
Test Frequency 200 MHz
Voltage Gain 27 dB
Width 4.5 mm
Win Source Part Number 1146374-LT5524EFE#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5524EFE#PBF CAD Model

Description

The LT5524EFE#PBF is a high-performance upconverting mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to address the stringent requirements of wireless infrastructure transceiver applications, offering a remarkable blend of functionality and performance.

Key Features

  • Frequency Range: The LT5524EFE#PBF operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
  • High Linearity: With exceptional linearity, this mixer ensures low distortion, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: The device's low noise figure contributes to an improved signal-to-noise ratio, enhancing overall system sensitivity and performance.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies design and reduces external component requirements, saving space and cost.
  • Single-Ended RF and LO Ports: Designed for ease of use, the mixer features single-ended RF and LO ports, facilitating straightforward integration into system designs.

Applications

Due to its versatile nature, the LT5524EFE#PBF is well-suited for a wide array of applications, including:

  • Cellular base station transceivers
  • Wireless infrastructure equipment
  • Broadband wireless services
  • Wireless local loop systems
  • ISM band transceivers

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT5524EFE#PBF is no exception. This product is offered in a compact 16-lead plastic TSSOP package with an exposed pad for thermal performance (EFE package). The operating temperature range of -40°C to 85°C ensures reliability across various environmental conditions.

Ordering Information

The LT5524EFE#PBF is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, application support, and ordering information, interested parties should visit the Analog Devices Inc. website or contact their sales and support team directly.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,244 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess