EN
  • EN
  • DE

LT4363MPMS-2#TRPBF

Part No LT4363MPMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924241-LT4363MPMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363MPMS-2#TRPBF CAD Model

Description

Product Overview: LT4363MPMS-2#TRPBF from Analog Devices Inc.

The LT4363MPMS-2#TRPBF is a high-performance surge stopper designed by Analog Devices Inc. to protect sensitive electronic circuits from overvoltage transients and power supply fluctuations. This device is engineered to safeguard systems by controlling the voltage fed to the load during overvoltage events without the need for external components. It is a crucial component for applications that require reliable operation under harsh conditions, including automotive, industrial, and avionics systems.

Key Features

  • Wide Operating Voltage Range: The LT4363MPMS-2#TRPBF is capable of handling a wide input voltage range, making it versatile for various applications.
  • Overvoltage Protection: It provides robust overvoltage protection by clamping the output voltage to a safe level during surge conditions.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level to match the requirements of the protected load.
  • High Temperature Operation: This device is specifically designed to operate reliably in high-temperature environments, ensuring performance stability across different conditions.
  • Reverse Input Protection: It prevents damage to the device and the load in case of reverse input voltage connection.
  • Compact Package: The LT4363MPMS-2#TRPBF is available in a space-saving MSOP-12 package, which is suitable for compact circuit designs.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Aerospace
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Devices

The LT4363MPMS-2#TRPBF from Analog Devices Inc. is an essential component for systems that demand high reliability and protection against electrical transients. Its advanced features and robust design make it an ideal choice for engineers looking to enhance the durability and longevity of their electronic products.

Ordering Information

The product is available with the part number LT4363MPMS-2#TRPBF and is offered in tape and reel packaging for ease of manufacturing and assembly processes. For detailed specifications, application notes, and additional resources, please refer to the Analog Devices Inc. official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5623 $52.4984
19+ $5.3844 $102.3036
29+ $5.2162 $151.2698
40+ $5.0479 $201.9160
52+ $4.8797 $253.7444
69+ $4.3749 $301.8681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess