EN
  • EN
  • DE

LT4363IMS-1#PBF

Part No LT4363IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878827-LT4363IMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363IMS-1#PBF CAD Model

Description

Analog Devices Inc. LT4363IMS-1#PBF - Surge Stopper

The LT4363IMS-1#PBF from Analog Devices Inc. is a high-performance surge stopper circuit designed to protect sensitive electronic equipment from high voltage transients and surges. As part of Analog Devices' robust protection component portfolio, this device ensures that systems remain operational and safe in the face of unpredictable voltage spikes that can occur due to lightning strikes, power supply faults, or load dump in automotive environments.

Key Features

  • Wide Operating Voltage Range: The LT4363IMS-1#PBF operates over a wide input voltage range, making it suitable for a variety of applications, including automotive, industrial, and telecommunication systems.
  • Overvoltage Protection: This device is engineered to protect against overvoltage conditions by controlling the gate of an external N-channel MOSFET to act as a variable resistor during the transient.
  • Adjustable Output Clamp: Users can set the desired output clamp voltage to ensure that downstream components are not exposed to voltages beyond their safe operating limits.
  • High Current Handling: The surge stopper is capable of handling high current transients, thereby safeguarding high-power systems and components.
  • Low Quiescent Current: With its low quiescent current, the LT4363IMS-1#PBF minimizes power consumption when in standby mode, which is critical for battery-powered applications.
  • Robust Thermal Performance: The device is offered in an MSOP-16 package which provides excellent thermal performance and space-saving on PCBs.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Systems
  • Telecommunication Infrastructure
  • Power Supplies and Converters

The LT4363IMS-1#PBF surge stopper provides a reliable solution for protecting sensitive circuits from high voltage transients. Its robust design and flexible features make it an ideal choice for designers looking to enhance the durability and reliability of their power management systems. With Analog Devices' commitment to quality, this component is a trustworthy inclusion in any critical application where voltage surge protection is paramount.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess