EN
  • EN
  • DE

LT4276CHUFD#PBF

Part No LT4276CHUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 13 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 60V (Max)
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT4276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT4276CHUFD#PBF
Standard Package 73
Win Source Part Number 1071737-LT4276CHUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4276CHUFD#PBF CAD Model

Description

Product Overview: LT4276CHUFD#PBF

The LT4276CHUFD#PBF is a cutting-edge Power over Ethernet (PoE) interface controller and switching regulator from Analog Devices Inc., designed to simplify the task of implementing PoE-powered devices. This innovative product is part of Analog Devices' expansive portfolio of power management solutions, catering to the growing demand for efficient and integrated PoE systems in various applications such as IP cameras, wireless access points, and IoT devices.

Key Features

  • Integrated PoE Interface and PWM Controller: The LT4276CHUFD#PBF combines a PoE PD interface with a synchronous, forward controller, providing a compact and efficient solution for PoE applications.
  • IEEE 802.3 Compliant: This device supports the IEEE 802.3at (PoE+) standard, ensuring compatibility with a wide range of network equipment and allowing for up to 25.5W of delivered power.
  • Advanced Power Management: It features a programmable classification current, a 2-event classification, and a slew rate controlled hot swap.
  • Robust Protection Features: The LT4276CHUFD#PBF offers overtemperature protection, input UVLO (under voltage lockout), and backpowering protection, ensuring reliable operation under various conditions.
  • Flexible Auxiliary Power Support: The device can seamlessly switch between auxiliary power and PoE power, making it versatile for different power scenarios.

Applications

  • IP Security Cameras
  • Wireless Access Points
  • Remote Computer Terminals
  • IoT Devices

The LT4276CHUFD#PBF is packaged in a QFN-24 footprint, providing a space-saving solution for board designs. Its robust design and comprehensive feature set make it an ideal choice for developers looking to integrate PoE capabilities into their products with minimal hassle and maximum efficiency.

With the LT4276CHUFD#PBF, Analog Devices Inc. continues to demonstrate its commitment to innovation and excellence in power management technology, offering a product that not only meets the current industry standards but also anticipates future needs in the evolving PoE landscape.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4792 $67.4376
6+ $18.4445 $110.6670
9+ $17.8681 $160.8129
12+ $17.2917 $207.5004
15+ $16.7153 $250.7295
21+ $14.9861 $314.7081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess