EN
  • EN
  • DE

LT3922EUFD-1#PBF

Part No LT3922EUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description 36V, 2A MONOLITHIC SYNCHRONOUS S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 2.3A 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT3922
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924202-LT3922EUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT3922EUFD-1#PBF CAD Model

Description

The LT3922EUFD-1#PBF is a sophisticated, feature-rich LED driver IC manufactured by Analog Devices Inc., designed to cater to a wide range of lighting applications. This versatile driver is part of the extensive LT3922 family, known for their reliability and performance in controlling and driving LEDs.

Key Features

  • Integrated PWM Dimming: The LT3922EUFD-1#PBF comes with built-in PWM dimming capabilities that allow for precise control over the brightness levels of the LEDs, providing flexibility for various lighting conditions.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 40V, this LED driver can accommodate a broad spectrum of power supplies, making it suitable for diverse applications from automotive to industrial lighting.
  • High Efficiency: The device is designed to operate with high efficiency, which reduces power loss and heat generation, thereby enhancing the longevity of both the driver and the LEDs it controls.
  • Spread Spectrum Frequency Modulation: This feature helps to minimize electromagnetic interference (EMI), ensuring that the LT3922EUFD-1#PBF can be used in environments where EMI compliance is critical.
  • Programmable Switching Frequency: Users can set the switching frequency of the driver, providing additional control to optimize performance for specific applications and LED configurations.

Applications

  • Automotive and Aviation Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • Backlighting for LCD Displays

The LT3922EUFD-1#PBF is packaged in a 28-lead QFN package, ensuring a compact footprint for space-constrained applications. Its thermal performance is optimized for efficient heat dissipation, which is crucial for maintaining performance and reliability over extended periods.

Analog Devices Inc. has equipped the LT3922EUFD-1#PBF with robust protection features, including open LED and overtemperature protection, to safeguard the driver against potential damage caused by abnormal operating conditions. This commitment to quality and durability makes the LT3922EUFD-1#PBF an ideal choice for designers and engineers looking for a reliable LED driving solution.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8119 $55.2476
9+ $11.3328 $101.9952
14+ $10.9787 $153.7018
19+ $10.6245 $201.8655
25+ $10.2704 $256.7600
33+ $9.2079 $303.8607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess