EN
  • EN
  • DE

LT3761HMSE#TRPBF

Part No LT3761HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-MSOP-EP
Manufacturer Analog Devices Inc.
Series True Color PWM™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT3761
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878768-LT3761HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3761HMSE#TRPBF CAD Model

Description

Introducing the LT3761HMSE#TRPBF from Analog Devices Inc.

The LT3761HMSE#TRPBF is a high-performance LED driver integrated circuit (IC) designed by Analog Devices Inc., a leader in the semiconductor industry. This IC is specifically engineered to cater to the demanding requirements of driving, regulating, and controlling LED lighting systems. With its advanced features and robust design, the LT3761HMSE#TRPBF is an ideal choice for a wide range of applications, including automotive lighting, industrial illumination, and architectural lighting.

Key Features

  • Wide Input Voltage Range: The LT3761HMSE#TRPBF operates efficiently across a broad input voltage range, accommodating variations in power supply levels and ensuring consistent LED performance.
  • High-Efficiency Operation: This LED driver is designed with energy efficiency in mind, providing high output power with minimal losses, which is crucial for battery-powered and energy-sensitive applications.
  • Integrated PWM Dimming: The IC incorporates a pulse-width modulation (PWM) dimming feature, allowing for precise control over LED brightness levels and enabling dynamic lighting effects.
  • Thermal Protection: To ensure reliability and longevity, the LT3761HMSE#TRPBF includes thermal protection mechanisms that prevent the IC from overheating, thus safeguarding the LEDs and associated circuitry.
  • Robust Packaging: Housed in an MSOP-16 package, this LED driver is designed for durability and ease of integration into various lighting systems.

Applications

The versatility of the LT3761HMSE#TRPBF makes it suitable for a multitude of LED lighting applications. Its ability to deliver consistent, high-quality illumination makes it an excellent choice for:

  • Automotive headlights and tail lights
  • General-purpose industrial lighting
  • High-power flashlights and spotlights
  • Architectural detail and accent lighting

With its combination of efficiency, flexibility, and reliability, the LT3761HMSE#TRPBF from Analog Devices Inc. stands out as a top-tier solution for designers and engineers looking to enhance their LED lighting systems. Whether for commercial, industrial, or consumer applications, this LED driver IC delivers the performance and features necessary to meet the most stringent lighting requirements.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess