EN
  • EN
  • DE

LT3761AIMSE#TRPBF

Part No LT3761AIMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc.
Series True Color PWM™
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3761
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878767-LT3761AIMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3761AIMSE#TRPBF CAD Model

Description

Product Overview: LT3761AIMSE#TRPBF from Analog Devices Inc.

The LT3761AIMSE#TRPBF is a high-performance LED driver IC manufactured by Analog Devices Inc., designed to efficiently manage and drive high-power LEDs. This versatile component is ideal for a wide range of applications, from automotive and industrial lighting to general illumination and architectural lighting systems.

Key Features

  • Wide Input Voltage Range: The device can operate from a 6V to 60V input voltage range, making it suitable for a variety of power supplies and conditions.
  • Integrated 60V, 1A DMOS: The LT3761AIMSE#TRPBF includes an onboard 60V, 1A internal DMOS power switch, providing robust and efficient operation.
  • Constant-Current and Constant-Voltage Regulation: It offers precise constant-current and constant-voltage regulation, which is essential for maintaining consistent brightness and prolonging the life of LEDs.
  • PWM Dimming Capability: The IC supports PWM dimming, which allows for adjustable brightness levels and can be used to create dynamic lighting effects.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, preventing damage due to overheating.
  • Spread Spectrum Frequency Modulation: This feature reduces EMI and allows for quieter operation, which is critical in noise-sensitive applications.
  • Programmable Frequency: Users can set the operating frequency of the IC to suit their specific application needs.

Applications

The LT3761AIMSE#TRPBF's robust design and flexible features make it an excellent choice for a range of lighting applications, including:

  • Automotive front and rear lights
  • Industrial and commercial lighting systems
  • Street and area lighting
  • Portable and emergency lighting
  • Architectural detail and accent lighting

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3761AIMSE#TRPBF is no exception. The device is built to meet high standards of performance and reliability, ensuring a long operational life and consistent performance in a variety of environmental conditions.

In summary, the LT3761AIMSE#TRPBF LED driver from Analog Devices Inc. offers a powerful and flexible solution for driving high-power LEDs with precision and efficiency. Its wide input voltage range, integrated power switch, and advanced features like PWM dimming and thermal protection make it a top choice for designers and engineers looking to create sophisticated lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess