EN
  • EN
  • DE

SST39VF3201-70-4I-EKE-T

Part No SST39VF3201-70-4I-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT PARALLEL 48TSOP / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39VF3201
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254337-SST39VF3201-70-4I-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF3201-70-4I-EKE-T CAD Model

Description

Microchip Technology's SST39VF3201-70-4I-EKE-T Flash Memory

Microchip Technology's SST39VF3201-70-4I-EKE-T is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory. It offers a storage capacity of 32 Mbit, designed to provide reliable data retention for applications that require robust memory solutions. This device operates with a single power supply voltage, making it an efficient choice for a wide range of products.

The SST39VF3201-70-4I-EKE-T is part of the 39 Series Flash family and features a 70ns access time, which allows for quick read operations, essential for high-speed microcontrollers and processors. This memory chip is designed with a versatile 4-byte boot block architecture, which includes a small boot block, two parameter blocks, and a main block. This structure provides flexibility in code and data management, ensuring that critical data can be protected and updated without risk to other data segments.

One of the key features of this product is its Enhanced Write/Erase Endurance. It is capable of at least 100,000 write/erase cycles, ensuring a long operational life for applications that frequently update data. Additionally, the SST39VF3201-70-4I-EKE-T supports sector-erase and block-erase operations, which can be completed in just 18 ms, and chip-erase operation in 70 ms, promoting efficient memory management and quick updates.

The device is also known for its Auto Address Increment (AAI) programming, which simplifies the programming process by allowing multiple words to be programmed in one operation following a two-word command sequence. This feature significantly reduces the time required for full chip programming and makes the device ideal for applications where quick turnaround on updates is crucial.

Furthermore, the SST39VF3201-70-4I-EKE-T is packaged in a 48-pin TSOP (Thin Small Outline Package), which is suitable for space-constrained applications. Its temperature range of -40°C to +85°C ensures stable performance across a variety of environmental conditions. With its low power consumption and high reliability, the SST39VF3201-70-4I-EKE-T is an excellent choice for embedded systems, networking, telecommunications, and automotive electronics, where data integrity and endurance are paramount.

Overall, the SST39VF3201-70-4I-EKE-T from Microchip Technology is a robust, reliable, and versatile flash memory solution that meets the demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1817 $50.9085
12+ $8.3543 $100.2516
19+ $8.0932 $153.7708
26+ $7.8321 $203.6346
34+ $7.5711 $257.4174
45+ $6.7878 $305.4510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,081 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess