EN
  • EN
  • DE

LT3754IUH#PBF

Part No LT3754IUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 50MA 32QFN / LED Driver IC 16 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 50mA 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tube
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 16
Voltage - Supply (Min) 6V
Voltage - Supply (Max) 40V
Current - Output / Channel 50mA
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LT3754
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3754IUH#PBF
Standard Package 73
Win Source Part Number 994655-LT3754IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LT3754IUH#PBF CAD Model

Description

Product Overview: LT3754IUH#PBF from Analog Devices Inc.

The LT3754IUH#PBF is a high-performance DC/DC converter designed by Analog Devices Inc., tailored for driving LEDs with a constant current for uniform brightness. This advanced converter IC is capable of delivering high power and efficiency, making it an ideal choice for a wide range of lighting applications, including architectural, industrial, automotive, and display backlighting.

Encased in a compact QFN package, the LT3754IUH#PBF offers a flexible and robust solution for your lighting needs. It operates over a wide input voltage range from 6V to 100V, which allows it to accommodate a variety of power sources, from low-voltage rails to high-voltage lines.

One of the key features of the LT3754IUH#PBF is its internal 100V, 1A NPN power switch, which enables it to drive up to ten 100mA LED strings in parallel, each with up to ten 100V series-connected LEDs. This high level of integration reduces the need for external components, simplifying design and minimizing footprint.

The device ensures accurate LED current matching with its ±2% current accuracy between channels and ±3% current regulation over a wide range of input voltages and output currents. This precision ensures consistent lighting and prevents overdriving the LEDs, which can lead to reduced lifespan and efficiency.

Moreover, the LT3754IUH#PBF incorporates a frequency adjustability feature, allowing users to set the switching frequency from 100kHz to 1MHz, thereby enabling optimization of efficiency and the sizing of external components. This flexibility allows designers to strike the perfect balance between efficiency and component size, tailoring the solution to the specific demands of their application.

Additional features include open LED protection, short-circuit protection, and thermal shutdown, ensuring the longevity and reliability of the lighting solution. The device also supports external PWM dimming, offering designers the ability to control the brightness level with high dimming ratios, which is essential for applications that require adjustable illumination.

In summary, the LT3754IUH#PBF from Analog Devices Inc. is a versatile and efficient solution for high-power LED driving applications, providing designers with the performance and features needed to create advanced, stable, and reliable lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2568 $60.7704
7+ $16.6209 $116.3463
10+ $16.1015 $161.0150
13+ $15.5821 $202.5673
17+ $15.0627 $256.0659
23+ $13.5045 $310.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess