EN
  • EN
  • DE
  • IT

LT3652HVIDD#TRPBF

Part No LT3652HVIDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 4-5CL 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 4 ~ 5
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 18V (Max)
Voltage - Supply (Max) 34V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3652
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878727-LT3652HVIDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3652HVIDD#TRPBF CAD Model

Description

Introducing the LT3652HVIDD#TRPBF Power Tracking Battery Charger

The LT3652HVIDD#TRPBF is a high-efficiency power tracking battery charger designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced charging IC is specifically engineered to optimize the charging process for a wide range of battery chemistries, making it a versatile solution for various applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.95V to 32V, which is ideal for applications with varying input sources.
  • Adjustable Charging Current: Users can set the charge current from 0.1A to 2A, allowing for flexibility based on the specific needs of the battery being charged.
  • Multi-Chemistry Support: The LT3652HVIDD#TRPBF is capable of charging lithium-ion/polymer, LiFePO4, and lead-acid batteries, making it a highly adaptable charging solution.
  • MPPT Capability: With Maximum Power Point Tracking (MPPT), the charger can extract maximum power from solar panels and other variable-output power sources.
  • High Temperature Operation: The device is designed to operate reliably at high temperatures, with a junction temperature range from -40°C to +125°C.
  • PowerPath Control: This feature allows the LT3652HVIDD#TRPBF to provide power to the system load while simultaneously charging the battery.

Applications

The LT3652HVIDD#TRPBF is suitable for a wide array of applications, including:

  • Solar-Powered Systems
  • Portable Handheld Devices
  • Industrial/Military Equipment
  • Remote Monitoring Stations
  • Uninterruptible Power Supplies (UPS)

Product Packaging

The product is available in a 12-lead (4mm × 3mm) DFN package, which is RoHS compliant and designed for compact circuit board layouts. The LT3652HVIDD#TRPBF is also provided in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated manufacturing processes.

Conclusion

With its robust feature set and flexible design, the LT3652HVIDD#TRPBF from Analog Devices Inc. stands out as a premier choice for designers looking for a reliable and efficient solution to their battery charging needs. Its adaptability to different battery types and harsh environments, combined with MPPT and PowerPath capabilities, ensures optimal performance in a variety of demanding applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6004 $52.8012
7+ $14.4413 $101.0891
11+ $13.9900 $153.8900
15+ $13.5388 $203.0820
20+ $13.0875 $261.7500
26+ $11.7336 $305.0736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess