EN
  • EN
  • DE

LT3092MPST#TRPBF

Part No LT3092MPST#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Sp-Linreg 200Ma Two Terminal Programmable Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package TO-261-4
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Min Input Voltage 1.2 V
Min Operating Temperature -55 °C
Number of Pins 3
Operating Supply Current 300 µA
Output Current 200 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 976382-LT3092MPST#TRPBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3092MPST#TRPBF CAD Model

Description

Analog Devices Inc. LT3092MPST#TRPBF Current Source and Sink

The LT3092MPST#TRPBF is a state-of-the-art programmable current source and sink from Analog Devices Inc., designed to offer precision and ease of use for a wide range of applications. This innovative component is part of the LT3092 series and comes in a small surface-mount package, making it ideal for space-constrained applications.

With its robust design, the LT3092MPST#TRPBF is capable of delivering a programmable current between 0.5µA to 200mA. Users can set the desired current with a single resistor, and this setting remains stable over temperature and supply variations, ensuring consistent performance. The device operates over a wide voltage range of 1.2V to 40V, providing flexibility for different power supplies and conditions.

One of the key features of this current source and sink is its high accuracy. The LT3092MPST#TRPBF boasts excellent regulation characteristics, with a typical temperature coefficient of only 20ppm/°C and a low dropout voltage, which further enhances its precision in various environments. Additionally, the device's quiescent current is merely 3µA, which contributes to its energy efficiency, making it suitable for battery-powered and portable applications.

The LT3092MPST#TRPBF is also designed with protection features in mind. It includes thermal shutdown and current limiting, which safeguard the device and the application against over-temperature and over-current conditions. This ensures long-term reliability and stability, which is critical for industrial, automotive, and telecommunications systems.

Thanks to its ruggedness, the LT3092MPST#TRPBF can operate in harsh environments with temperatures ranging from -55°C to +125°C. This makes it an excellent choice for outdoor equipment, aerospace, and military applications where extreme temperatures are a common challenge.

In summary, the LT3092MPST#TRPBF from Analog Devices Inc. is a versatile and reliable current source and sink that combines precision, programmability, and protection. Its compact form factor, coupled with its robust performance, makes it a top choice for engineers and designers looking to implement a precise current regulation solution in their next project.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7189 $53.1567
7+ $14.5386 $101.7702
11+ $14.0842 $154.9262
15+ $13.6299 $204.4485
19+ $13.1756 $250.3364
26+ $11.8126 $307.1276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess