EN
  • EN
  • DE

LT1999MPS8-20#TRPBF

Part No LT1999MPS8-20#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 3V/µs
-3db Bandwidth 2 MHz
Current - Input Bias 137.5 µA
Voltage - Input Offset 500 µV
Current - Supply 5.8mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1999
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 878564-LT1999MPS8-20#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1999MPS8-20#TRPBF CAD Model

Description

Product Overview: LT1999MPS8-20#TRPBF

The LT1999MPS8-20#TRPBF from Analog Devices Inc. is a high-performance, precision operational amplifier designed for a wide range of applications. This particular model is part of the LT1999 series, well-known for its robustness and precision in handling signals in various electronic circuits.

Key Features

  • High Precision: The LT1999MPS8-20#TRPBF offers excellent accuracy and stability, making it suitable for precision applications that require a high degree of signal integrity.
  • Wide Input Range: This operational amplifier can handle a broad range of input signals, allowing for greater flexibility in its application across different types of electronic systems.
  • Low Offset Voltage: Its low offset voltage minimizes error in signal processing, which is critical for high-precision tasks.
  • Low Noise: The device features low noise performance, ensuring that the signal quality is maintained throughout the amplification process.
  • Power Efficiency: With its power-efficient design, the LT1999MPS8-20#TRPBF helps to reduce power consumption in electronic systems, which is essential for battery-powered and energy-sensitive applications.
  • Robust Packaging: The device comes in a compact MPS8 package, which is designed to withstand harsh environments while maintaining its performance.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying temperatures.

Applications

The LT1999MPS8-20#TRPBF is versatile and can be used in a variety of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices
  • Precision Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1999MPS8-20#TRPBF is no exception. It is manufactured to high standards, ensuring that each unit meets the rigorous requirements for performance and reliability. Whether used in a complex industrial system or a sensitive medical device, this operational amplifier provides the precision and durability needed for demanding applications.

With its combination of precision, power efficiency, and robustness, the LT1999MPS8-20#TRPBF from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8056 $52.8616
26+ $3.9431 $102.5206
40+ $3.8199 $152.7960
55+ $3.6967 $203.3185
70+ $3.5734 $250.1380
94+ $3.2038 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess