EN
  • EN
  • DE

AD8009AR-REEL

Part No AD8009AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1GHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 5500 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 50μA
Voltage - Input Offset 2mV
Operating Supply Current 16mA
Channel Output Current 175mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130322-AD8009AR-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8009AR-REEL CAD Model

Description

Product Overview: AD8009AR-REEL by Analog Devices Inc.

The AD8009AR-REEL is a high-performance current feedback operational amplifier from the reputable manufacturer Analog Devices Inc. This component is designed to offer exceptional speed and accuracy for a wide array of applications, including video electronics, communication systems, and high-speed signal processing. With its impressive slew rate and bandwidth, the AD8009AR-REEL is an ideal choice for designers looking to enhance the performance of their high-speed circuits.

Key Features:

  • High Slew Rate: The AD8009AR-REEL boasts a remarkable slew rate of 5500 V/µs, which allows it to handle rapid changes in input signals without distortion, making it perfect for video and high-speed data applications.
  • Wide Bandwidth: With a -3 dB bandwidth of 1 GHz when loaded with a 100 Ω resistor, this operational amplifier can work with high-frequency signals while maintaining its dynamic performance.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining signal integrity in audio and communication systems.
  • Output Current: The operational amplifier can deliver an output current of up to 175 mA, which is sufficient for driving a variety of loads, including ADCs and DACs.
  • Supply Voltage Range: It operates within a supply voltage range of ±2.5 V to ±6 V, providing flexibility for different circuit design requirements.
  • Package: The AD8009AR-REEL comes in a compact SOIC package, which is suitable for space-constrained applications.

Applications:

The AD8009AR-REEL is versatile and can be used in various high-speed applications such as:

  • Professional video equipment
  • High-speed ADC/DAC buffer
  • Communication systems
  • Ultrasonic and sonar imaging systems
  • Test and measurement equipment
  • High-speed differential line drivers

Whether you are designing a cutting-edge video processing system or a high-speed communication interface, the AD8009AR-REEL from Analog Devices Inc. offers the speed, precision, and reliability needed to achieve superior performance. Its combination of high-speed specifications and robust design make it a go-to choice for engineers and designers looking to push the boundaries of their high-speed applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess