EN
  • EN
  • DE

LT1999CMS8-50F#TRPBF

Part No LT1999CMS8-50F#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Current Sense Amplifier 1 Circuit - 8-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT1999
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878559-LT1999CMS8-50F#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1999CMS8-50F#TRPBF CAD Model

Description

Product Overview: LT1999CMS8-50F#TRPBF

The LT1999CMS8-50F#TRPBF from Analog Devices Inc. is a high-side current sense amplifier that has been meticulously designed to offer precision current measurement. This device is particularly suitable for a wide range of applications including power management, battery monitoring, and automotive systems where accurate current monitoring is crucial for performance and safety.

Key Features

  • High Voltage Operation: The LT1999CMS8-50F#TRPBF can handle a wide range of supply voltages, making it versatile for various circuit configurations.
  • Precision Sensing: With its precision sensing capabilities, this current sense amplifier provides reliable measurements, which is essential for maintaining system integrity and efficiency.
  • Low Offset Voltage: The device features a low offset voltage, which enhances the accuracy of current measurement, especially in low-side monitoring applications.
  • Flexible Gain Configuration: It offers multiple gain options, enabling users to select the appropriate gain setting for their specific application needs.
  • Robust Packaging: Housed in a durable MSOP-8 package, the LT1999CMS8-50F#TRPBF is built to withstand harsh environments and is suitable for space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability in a variety of operating conditions.

Applications

The versatility of the LT1999CMS8-50F#TRPBF makes it an ideal choice for several applications, including:

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent protection
  • Industrial control systems
  • Energy management systems

Product Specifications

The LT1999CMS8-50F#TRPBF boasts a range of specifications that cater to demanding requirements:

  • Supply Voltage Range: Wide range to accommodate different system voltages
  • Operating Temperature Range: Suitable for use in extreme conditions
  • Package: MSOP-8, providing a compact footprint for space-sensitive applications
  • RoHS Compliant: Meets environmental standards for hazardous substance regulations

Overall, the LT1999CMS8-50F#TRPBF from Analog Devices Inc. is a high-performance, reliable solution for current sensing applications that require precision and durability. Its robust design and flexible features make it an excellent choice for designers seeking to enhance the functionality and safety of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess