EN
  • EN
  • DE

LT1790BCS6-2.048#TRPBF

Part No LT1790BCS6-2.048#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Series Voltage Reference IC Fixed 2.048V V ±0.1% 5 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT1790
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878509-LT1790BCS6-2.048#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1790BCS6-2.048#TRPBF CAD Model

Description

The LT1790BCS6-2.048#TRPBF is a high-precision, low-power series voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a variety of applications. This device is part of the LT1790 series, which is renowned for its excellent performance in terms of initial accuracy, low noise, and temperature stability.

Key Features

  • Precision Voltage: The LT1790BCS6-2.048#TRPBF provides a fixed 2.048V output, which is a common reference voltage for many ADCs and DACs, ensuring compatibility with a wide range of digital systems.
  • High Accuracy: This component boasts an impressive initial accuracy, minimizing the need for calibration in precision applications.
  • Temperature Stability: With its excellent temperature coefficient, the reference voltage remains stable across a wide temperature range, making it suitable for demanding environments.
  • Low Power Consumption: Designed for battery-powered and portable applications, this device consumes minimal power, thereby extending the life of your product.
  • Long-Term Stability: Over time, the voltage reference maintains its accuracy, ensuring reliable performance for the duration of your application's lifecycle.
  • Small Package: The LT1790BCS6-2.048#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

Due to its precision and stability, the LT1790BCS6-2.048#TRPBF is well-suited for a variety of applications, including:

  • Data Conversion Systems
  • Portable Instrumentation
  • Automotive Electronics
  • Medical Devices
  • Industrial Controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1790BCS6-2.048#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring performance and durability in the most challenging conditions. With the added convenience of being provided in tape and reel packaging (TRPBF suffix), this voltage reference is ready for automated manufacturing processes, reducing production time and costs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6751 $51.4261
27+ $3.8360 $103.5720
41+ $3.7161 $152.3601
56+ $3.5962 $201.3872
72+ $3.4764 $250.3008
97+ $3.1167 $302.3199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess