EN
  • EN
  • DE

LM4140ACM-4.1/NOPB

Part No LM4140ACM-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054509-LM4140ACM-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4140ACM-4.1/NOPB CAD Model

Description

The LM4140ACM-4.1/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer both accuracy and stability for advanced electronic applications. This device is part of the LM4140 series, which is known for providing a stable reference voltage over a wide range of environmental conditions including temperature, load conditions, and time.

Key Features

  • Reference Voltage: 4.1 Volts - This fixed-output voltage reference provides a precise 4.1V output, making it suitable for a variety of ADCs, DACs, and other precision circuit applications.
  • High Accuracy: The LM4140ACM-4.1/NOPB boasts an impressive initial accuracy of ±0.1% (max) at 25°C, ensuring reliable performance in precision applications.
  • Low Temperature Coefficient: With a temperature coefficient of 20 ppm/°C (max) for the -40°C to +85°C temperature range, this component maintains its accuracy across a wide range of temperatures.
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference has a low output voltage hysteresis and low long-term output voltage drift, enhancing the reliability of the end application.
  • Low Dropout Voltage: The LM4140ACM-4.1/NOPB operates with a low dropout voltage, making it suitable for battery-powered and low-voltage operations.
  • No Output Capacitor Required: This voltage reference does not require an output capacitor to maintain stability, simplifying design and reducing component count.

Applications

The LM4140ACM-4.1/NOPB is ideal for use in high-precision applications such as:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical equipment
  • Automotive electronics
  • Industrial control systems

Package and Quality

Encased in an 8-pin SOIC package, the LM4140ACM-4.1/NOPB is designed for surface-mount technology, offering a compact footprint for space-constrained applications. The device is also provided in a lead-free, RoHS-compliant package, denoted by the 'NOPB' (No Lead (Pb)) suffix, ensuring adherence to environmental regulations. Texas Instruments' commitment to quality ensures that each component is rigorously tested to meet high standards of performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4796 $57.3980
11+ $9.4191 $103.6101
17+ $9.1248 $155.1216
23+ $8.8304 $203.0992
30+ $8.5361 $256.0830
40+ $7.6531 $306.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess