EN
  • EN
  • DE

LT1630HS8#PBF

Part No LT1630HS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 30 MHz
Current - Input Bias 550 nA
Voltage - Input Offset 220 µV
Current - Supply 4.1mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LT1630HS8#PBF,-2735-LT1630HS8#PBF,LT1630HS8#PBF-ND
Standard Package 100
Win Source Part Number 1071463-LT1630HS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1630HS8#PBF CAD Model

Description

Product Overview

The LT1630HS8#PBF from Analog Devices Inc. is a high-speed operational amplifier that combines optimal performance with robust features to deliver an exceptional signal amplification solution for a wide array of applications. This precision op-amp is designed to meet the rigorous demands of high-performance data acquisition systems, active filters, and fast signal processing circuits.

Key Features

  • High-Speed Performance: The LT1630HS8#PBF boasts a high slew rate and fast settling time, ensuring rapid response to changes in input signals, which is critical for high-speed applications.
  • Wide Bandwidth: With its wide bandwidth, this op-amp is capable of handling a broad range of frequencies, making it suitable for various signal processing tasks.
  • Low Distortion: The device provides low harmonic distortion, which is essential for maintaining signal integrity in audio and instrumentation applications.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, especially useful in single-supply operations and when driving analog-to-digital converters (ADCs).
  • Single or Dual Supply Operation: It can operate from a single 5V supply or dual supplies up to ±15V, offering flexibility in different system designs.

Package and Quality

The LT1630HS8#PBF is packaged in an 8-lead SOIC (Small Outline Integrated Circuit), which is known for its compact footprint and suitability for space-constrained applications. The product is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

Applications

  • Active Filters
  • Data Acquisition Systems
  • Fast Signal Processing
  • Audio Systems
  • Driving ADCs

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT1630HS8#PBF operational amplifier is no exception, backed by rigorous testing and quality assurance processes. Furthermore, customers can access comprehensive technical support and resources to assist with design integration and troubleshooting.

Whether it's for sophisticated audio equipment, precision data systems, or any other application requiring high-speed and accurate signal processing, the LT1630HS8#PBF from Analog Devices Inc. is a dependable choice that engineers can trust for top-notch performance and consistency.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess