EN
  • EN
  • DE

LT1511CSW#TRPBF

Part No LT1511CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Charger IC Multi-Chemistry 24-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name LT1511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878434-LT1511CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1511CSW#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT1511CSW#TRPBF - The High-Efficiency Charging Powerhouse

The LT1511CSW#TRPBF is a standout product from Analog Devices Inc., a company renowned for its high-performance analog integration. This versatile battery charger IC is designed to deliver high efficiency and reliability, making it an ideal solution for a wide range of applications that require battery management and charging capabilities.

Key Features:

  • High Efficiency: The LT1511CSW#TRPBF boasts a high charging efficiency, which ensures that the maximum amount of energy is transferred from the power source to the battery, reducing energy waste and improving overall performance.
  • Wide Input Voltage Range: With a broad input voltage range, this charger IC can accommodate various power sources, making it flexible for use in multiple applications and environments.
  • Versatile Charging Options: It supports different battery chemistries, including Li-Ion, NiCd, and NiMH, providing a comprehensive charging solution for a multitude of battery types.
  • Intelligent Charging Control: The IC includes features such as automatic recharging and preconditioning of deeply discharged batteries, ensuring that batteries are charged safely and efficiently.
  • Thermal Protection: Built-in thermal protection mechanisms safeguard the IC and the battery from overheating, contributing to a longer lifespan for both the charger and the battery.
  • Compact Package: Housed in a compact SW package, the LT1511CSW#TRPBF is designed to fit into tight spaces, making it suitable for portable devices and space-constrained applications.

Applications:

The LT1511CSW#TRPBF is a versatile component that can be used in a variety of applications, including:

  • Portable Consumer Electronics
  • Handheld Devices
  • Medical and Healthcare Equipment
  • Industrial and Power Tools
  • Energy Storage Systems

Analog Devices Inc.'s LT1511CSW#TRPBF is a testament to the company's commitment to providing advanced solutions for power management and battery charging. Whether you're developing the next generation of portable electronics or maintaining critical power tools, this IC ensures that your products stay powered with efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1231 $56.9848
18+ $5.8446 $105.2028
27+ $5.6619 $152.8713
37+ $5.4793 $202.7341
48+ $5.2967 $254.2416
64+ $4.7487 $303.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess