EN
  • EN
  • DE

LT1461CIS8-3#TRPBF

Part No LT1461CIS8-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.08% 100 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924046-LT1461CIS8-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-3#TRPBF CAD Model

Description

Product Overview: LT1461CIS8-3#TRPBF from Analog Devices Inc.

The LT1461CIS8-3#TRPBF is a high-precision, low dropout voltage reference from Analog Devices Inc., a leading global semiconductor company. This product is designed to offer a stable and accurate reference voltage for various applications, including data conversion, power supply control, and instrumentation. The LT1461 series is characterized by its low noise and excellent temperature stability, making it an ideal choice for demanding environments where precision is critical.

Key Features

  • High Accuracy: The LT1461CIS8-3#TRPBF boasts an impressive initial accuracy of ±0.05%, ensuring precise voltage reference for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, users can trust the voltage reference to remain stable across a wide range of temperatures.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, allowing it to function effectively even in low headroom conditions.
  • Low Noise: It features a low output noise of only 20µVP-P (0.1Hz to 10Hz), which is essential for high-performance applications that require a clean reference signal.
  • Long-Term Stability: Designed for reliability, it offers excellent long-term stability, minimizing drift over time.
  • Multiple Output Voltages: The LT1461 series is available in several fixed output voltages, including the 3V option provided by this specific model.
  • Surface-Mount Package: The device comes in an 8-Lead SOIC package, suitable for space-constrained applications and compatible with standard surface-mount technology.

Applications

The LT1461CIS8-3#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data converters (ADCs/DACs)
  • High-resolution instrumentation
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1461CIS8-3#TRPBF is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance in even the most challenging conditions. With its combination of accuracy, stability, and low noise, this voltage reference is an excellent choice for designers who require a dependable and precise reference voltage source.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess