EN
  • EN
  • DE

LT1460GIZ-5#TRPBF

Part No LT1460GIZ-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.25% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.25% 40 mA TO-92-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1460GIZ-5#TRPBFTR, LT1460GIZ-5#TRPBFDKR, LT1460GIZ-5#TRPBFDKR-ND, LT1460GIZ-5#TRPBFCT, LT1460GIZ-5#TRPBF-ND, LT1460GIZ-5#TRPBFDKRINACTIVE
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878405-LT1460GIZ-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460GIZ-5#TRPBF CAD Model

Description

The LT1460GIZ-5#TRPBF is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc. This device is part of the LT1460 series, known for its stability and accuracy in various electronic applications. The LT1460GIZ-5#TRPBF offers a fixed output voltage of 5V, making it an ideal choice for precision voltage reference needs in both digital and analog circuits.

Key Features

  • Precision Output: The device provides a highly accurate output voltage of 5V with a tight initial tolerance, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With its excellent temperature stability, the LT1460GIZ-5#TRPBF maintains its accuracy over a wide temperature range, making it suitable for temperature-sensitive designs.
  • Low Quiescent Current: It is designed for energy-sensitive applications, consuming minimal power and helping to extend battery life in portable devices.
  • Long-Term Stability: The voltage reference offers superior long-term stability, providing consistent performance throughout the lifespan of the product.
  • Wide Operating Range: This component can operate over a broad range of supply voltages, accommodating various application requirements.

Applications

The LT1460GIZ-5#TRPBF is versatile and can be used in a diverse array of applications, including:

  • Data conversion
  • Precision instrumentation
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics

Package and Quality

The device is offered in a robust industrial package that is designed to withstand harsh environments and is available in tape and reel packaging (TRPBF suffix), which facilitates efficient assembly for high-volume production. Analog Devices Inc. ensures that the LT1460GIZ-5#TRPBF meets stringent quality standards, providing reliability and performance that engineers can trust.

Conclusion

With its precision, low power consumption, and stable performance, the LT1460GIZ-5#TRPBF from Analog Devices Inc. is an excellent choice for designers who require a reliable voltage reference source. Its robust design and adaptability to various conditions make it an essential component in a wide range of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7880 $53.6400
70+ $1.4671 $102.6970
110+ $1.4213 $156.3430
150+ $1.3754 $206.3100
190+ $1.3296 $252.6240
255+ $1.1920 $303.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess