EN
  • EN
  • DE

LT1431CZ#TRPBF

Part No LT1431CZ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.4% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name LT1431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878400-LT1431CZ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1431CZ#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT1431CZ#TRPBF Adjustable Shunt Voltage Reference

Analog Devices Inc., a renowned leader in the semiconductor industry, introduces the LT1431CZ#TRPBF, a versatile and precise adjustable shunt voltage reference. This component is designed for applications that require a reliable and stable voltage reference with the flexibility of an adjustable output. It is an ideal choice for power supplies, battery chargers, and voltage monitoring systems across various industries including automotive, telecommunications, and consumer electronics.

Key Features of the LT1431CZ#TRPBF

  • Adjustable Output: The LT1431CZ#TRPBF offers an output voltage range that can be set from 2.5V to 36V with the use of external resistors. This adjustable feature allows designers to use a single reference for multiple applications, simplifying inventory management and reducing costs.
  • High Precision: With a typical temperature coefficient of only 50 ppm/°C, users can expect a highly stable output over a wide temperature range, ensuring precise performance in even the most demanding environments.
  • Low Dynamic Impedance: The dynamic impedance of the LT1431CZ#TRPBF is typically 0.2 ohms, which contributes to stable operation under varying load conditions and enhances the overall performance of the voltage reference.
  • Wide Operating Current Range: This device operates with a current range from 1 mA to 100 mA, providing flexibility in design and ensuring compatibility with a broad range of applications.

Package and Reliability

The LT1431CZ#TRPBF is available in a TO-92 package, which is known for its compact size and reliability. The package is designed for through-hole mounting, which is beneficial for applications where surface-mount technology is not preferred. The product has been rigorously tested to meet Analog Devices Inc.'s high-quality standards, ensuring long-term reliability and performance.

Applications

The LT1431CZ#TRPBF is well-suited for a variety of applications, including:

  • Power Supply Control
  • Battery Chargers
  • Voltage Monitoring Systems
  • Data Acquisition Systems
  • Portable Instruments

With its adjustable nature, precision, and robust package, the LT1431CZ#TRPBF from Analog Devices Inc. stands out as a top-tier component for designers seeking a reliable and flexible voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess