EN
  • EN
  • DE

LT1236BCN8-5#PBF

Part No LT1236BCN8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Series, Buried Zener Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878369-LT1236BCN8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1236BCN8-5#PBF CAD Model

Description

The LT1236BCN8-5#PBF is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the LT1236 series, which is renowned for its stability and accuracy in critical applications.

With an output voltage of 5V, the LT1236BCN8-5#PBF offers excellent temperature stability and low noise performance, making it an ideal choice for precision data converters, digital voltmeters, and other sensitive electronic equipment where voltage precision is paramount. The device features a low temperature coefficient, typically 5ppm/°C, ensuring that the output remains stable across a wide temperature range.

The LT1236BCN8-5#PBF comes in an 8-lead PDIP package, which is suitable for through-hole mounting, providing ease of integration into a variety of circuit designs. The product is also characterized by its long-term stability and low hysteresis, which contribute to its reliable performance over time.

This voltage reference operates over a supply voltage range from 7V to 20V, with a maximum quiescent current of 1.5mA. Its load regulation specifications are impressive, ensuring minimal deviation in output voltage with changes in load current. Additionally, the LT1236BCN8-5#PBF is designed with a trim terminal that allows for fine adjustment of the output voltage, providing designers with the flexibility to calibrate the voltage reference to their specific needs.

Analog Devices Inc. has equipped the LT1236BCN8-5#PBF with short-circuit protection, enhancing the durability of the component against potential damage from overcurrent conditions. This product is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

In summary, the LT1236BCN8-5#PBF is a top-tier precision voltage reference that delivers consistent, accurate performance for a variety of high-precision electronic applications. Its robust design and flexibility make it a valuable component for engineers and designers seeking to enhance the stability and accuracy of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2996 $50.5912
53+ $1.8868 $100.0004
83+ $1.8279 $151.7157
114+ $1.7689 $201.6546
147+ $1.7099 $251.3553
196+ $1.5331 $300.4876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess