EN
  • EN
  • DE

LT1021DCS8-7#TRPBF

Part No LT1021DCS8-7#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.71% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Series, Shunt, Buried Zener Voltage Reference IC Fixed 7V V ±0.71% 10 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1021DCS8-7#TRPBF-ND, LT1021DCS8-7#TRPBFCT, LT1021DCS8-7#TRPBFDKR, LT1021DCS8-7#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878306-LT1021DCS8-7#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1021DCS8-7#TRPBF CAD Model

Description

Product Overview: LT1021DCS8-7#TRPBF

The LT1021DCS8-7#TRPBF is a precision voltage reference from Analog Devices Inc., designed to offer stable and reliable performance for a wide range of applications. This component is part of the LT1021 series, which is known for its high accuracy, low noise, and long-term stability. The LT1021DCS8-7#TRPBF is an ideal choice for precision data conversion systems, instrumentation, and industrial control systems where consistent voltage reference is critical.

Key Features

  • Precision Reference: The device provides a fixed 7V output, making it suitable for various applications that require a stable reference voltage.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, ensuring minimal deviation in output voltage with changes in temperature, which is crucial for precision applications.
  • High Stability: Long-term stability is one of the hallmarks of the LT1021 series, and this model is no exception. It ensures consistent performance over time.
  • Low Noise: The LT1021DCS8-7#TRPBF features low output noise, which is essential for sensitive electronic equipment and high-precision measurements.
  • Package: It comes in an 8-lead SOIC package, which is widely used and suitable for surface-mount technology (SMT), making it easy to integrate into various circuit designs.

Applications

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • High Precision Instruments
  • Industrial Control Systems
  • Medical Equipment

The LT1021DCS8-7#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its precision, stability, and low noise characteristics, this voltage reference is an excellent choice for engineers and designers who demand the best in their circuit designs.

For detailed specifications and application guidance, it is recommended to consult the datasheet and technical resources provided by Analog Devices Inc. This will ensure the LT1021DCS8-7#TRPBF is used to its full potential in the intended application.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6145 $50.6030
34+ $2.9657 $100.8338
53+ $2.8731 $152.2743
72+ $2.7804 $200.1888
94+ $2.6877 $252.6438
125+ $2.4097 $301.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess