EN
  • EN
  • DE

LT1025CN8#PBF

Part No LT1025CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMO COMPNSATR MICRPWR 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Series -
Package Tube
Type Thermocouple Conditioner
Input Type Voltage
Output Type Voltage
Current - Supply 150 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1025
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382551-LT1025CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1025CN8#PBF CAD Model

Description

The LT1025CN8#PBF is a micropower thermocouple cold junction compensator introduced by Analog Devices Inc., a company renowned for its precision engineering and innovative design in the field of analog technology. This high-quality component is specifically designed to enhance the accuracy of thermocouple temperature measurement systems by compensating for the temperature of the cold junction.

Key Features

  • Micropower Operation: The LT1025CN8#PBF operates with minimal power consumption, making it ideal for portable and battery-powered applications.
  • High Accuracy: It offers excellent accuracy, which ensures reliable temperature readings, crucial for sensitive applications where precise temperature control is necessary.
  • Compatibility: This component is compatible with all common thermocouple types, providing versatile solutions for various measurement needs.
  • Easy Integration: Its DIP-8 package allows for straightforward integration into a wide range of circuit designs.

Applications

The LT1025CN8#PBF is well-suited for a variety of applications, including:

  • Industrial temperature monitoring systems
  • Thermocouple-based thermostats
  • Data acquisition systems
  • Process control systems
  • Laboratory instrumentation

Technical Specifications

The device comes in a DIP-8 package and operates over a temperature range of -55°C to +125°C. It requires a low supply voltage and offers a supply current of only 50µA, which is ideal for power-sensitive applications.

Ordering Information

The LT1025CN8#PBF is available for order from Analog Devices Inc. and its authorized distributors. For detailed ordering and pricing information, or to request samples, customers should contact Analog Devices or visit their website.

Conclusion

With its micropower consumption, high accuracy, and ease of use, the LT1025CN8#PBF from Analog Devices Inc. is an excellent choice for designers looking to improve the performance of their thermocouple-based systems. Its robust design and compatibility with various thermocouple types make it a versatile and reliable component for a wide range of temperature sensing applications.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2128 $64.8512
8+ $13.3028 $106.4224
12+ $12.8871 $154.6452
17+ $12.4714 $212.0138
21+ $12.0557 $253.1697
28+ $10.8086 $302.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,592 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess