EN
  • EN
  • DE

LT1009MH

Part No LT1009MH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VOLTAGE REF 2.5V .2% TOL 3MC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Product Status Obsolete
Base Product Number LT1009
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 621998-LT1009MH
Ultra Librarian 3D Model Ultra Librarian LT1009MH CAD Model

Description

Product Overview: LT1009MH from Analog Devices Inc.

The LT1009MH is a precision voltage reference from Analog Devices Inc., renowned for its stability and accuracy. This component is a crucial building block in high-performance analog circuits, providing a stable reference voltage that is essential for the accuracy of ADCs, DACs, and various other precision measurement devices.

Key Features

  • Stable Voltage Reference: The LT1009MH offers a fixed 2.5V output, which is maintained with high accuracy over temperature variations and time.
  • Low Temperature Coefficient: This device boasts an impressive low temperature coefficient, ensuring minimal deviation in output voltage with changes in ambient temperature.
  • Wide Operating Range: With an operating current range of 400µA to 10mA, the LT1009MH is versatile and can be used in a variety of circuit configurations.
  • High Precision: The precision of the LT1009MH makes it an ideal choice for critical applications where voltage accuracy is paramount.
  • TO-46 Metal Can Package: The device is encapsulated in a TO-46 metal can package, providing robust protection against environmental factors and ensuring long-term reliability.

Applications

The LT1009MH is suitable for a wide range of applications that require a stable and precise reference voltage. These include but are not limited to:

  • Data Conversion Systems
  • Precision Instrumentation
  • Industrial Process Control Systems
  • Battery-Powered Equipment
  • Automotive Electronics

With its combination of high precision, stability, and versatility, the LT1009MH from Analog Devices Inc. is an exemplary choice for designers and engineers seeking to enhance the performance of their electronic systems. Its robust package and wide operating range make it a reliable component for both prototyping and mass production in various high-demand applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess