EN
  • EN
  • DE

LT1009IZ#TRPBF

Part No LT1009IZ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10 mA TO-92-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name LT1009
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878295-LT1009IZ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1009IZ#TRPBF CAD Model

Description

Product Overview: LT1009IZ#TRPBF

The LT1009IZ#TRPBF is a precision voltage reference from Analog Devices Inc., renowned for its high-quality electronic components. This product offers exceptional stability and accuracy, making it an ideal choice for precision data converters, battery chargers, and power supply monitors. It is designed to cater to a wide array of applications that require a stable reference voltage over a broad range of operating conditions.

Key Features

  • Stable Reference Voltage: The LT1009IZ#TRPBF provides a fixed 2.5V output with a tight initial accuracy of ±0.2%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, users can expect minimal deviation in output over temperature changes, ensuring reliable performance in diverse environments.
  • Wide Operating Current Range: This device operates over a wide current range of 400μA to 10mA, providing flexibility in various circuit configurations.
  • Low Dynamic Impedance: The low dynamic impedance ensures stable voltage under varying load conditions, which is crucial for sensitive electronic applications.
  • Long-Term Stability: Exhibiting excellent long-term stability, the LT1009IZ#TRPBF is designed for applications where the reference voltage needs to remain consistent over time.
  • Package Options: It is available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into existing designs.

Applications

  • Precision Data Systems
  • High Resolution Converters
  • Power Supply Monitoring
  • Battery Chargers
  • Instrumentation
  • Portable Test Equipment

The LT1009IZ#TRPBF from Analog Devices Inc. is a testament to the company's commitment to providing high-precision, reliable components. Whether you're designing a sophisticated measurement device or looking for a stable voltage source for your power supply, this precision voltage reference will meet your stringent requirements with its exceptional performance and robust design. With its broad operating range and low temperature dependency, the LT1009IZ#TRPBF stands out as a versatile and dependable component for a multitude of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess