EN
  • EN
  • DE

LM4040BIX3-2.5+T

Part No LM4040BIX3-2.5+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Voltage Reference, Precision Micropower, Shunt - Fixed, Adr5040 Series, 2.048V, Sc-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Cathode Current 65 µA
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Output Current 15 mA
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Output Current 15 mA
Output Type Fixed
Output Voltage 2.5 V
Packaging Cut Tape
Radiation Hardening No
REACH SVHC Unknown
Reference Type Shunt
Reference Voltage 2.5 V
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 0.2 %
Win Source Part Number 1070078-LM4040BIX3-2.5+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040BIX3-2.5+T CAD Model

Description

The LM4040BIX3-2.5+T from Maxim Integrated is a high-precision shunt voltage reference that provides a fixed voltage output of 2.5 volts. This device is designed for a wide range of applications, including portable and battery-powered equipment, data converters, power supplies, and operational amplifier circuitry, where stable and precise reference voltage is crucial for system performance.

Key Features

  • High Accuracy: The LM4040BIX3-2.5+T offers an impressive initial accuracy of ±0.1%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Wide Operating Current Range: The device operates over a current range of 60 µA to 15 mA, providing flexibility in various circuit configurations.
  • Stable Reverse Breakdown Voltage: The precision reverse breakdown voltage ensures stable operation and consistent performance.
  • Small Package Size: The LM4040BIX3-2.5+T comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, accommodating a variety of operating conditions.

Applications

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Power Supplies
  • Operational Amplifier Systems
  • Instrumentation

Maxim Integrated's LM4040BIX3-2.5+T is a reliable and robust voltage reference that offers excellent stability and accuracy for demanding electronic systems. Its small footprint, combined with its high performance, makes it an ideal choice for designers looking to enhance the precision of their applications without compromising on space or power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5652 $58.9996
55+ $2.1046 $115.7530
85+ $2.0390 $173.3150
118+ $1.9732 $232.8376
152+ $1.9074 $289.9248
203+ $1.7101 $347.1503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess