EN
  • EN
  • DE

LIU-01FP

Part No LIU-01FP
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029600-LIU-01FP
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LIU-01FP CAD Model

Description

Analog Devices Inc. introduces the LIU-01FP, a cutting-edge integrated circuit designed for high-performance applications requiring precision signal processing. This product is part of Analog Devices' commitment to delivering innovative solutions that enhance the capabilities and efficiency of electronic systems across various industries.

Key Features

  • High Precision: The LIU-01FP is engineered to provide exceptional accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, the LIU-01FP operates with minimal power draw, helping to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Durable Construction: Built to withstand harsh conditions, the LIU-01FP is robust and reliable, ensuring consistent performance even in challenging environments.
  • Flexible Integration: With a versatile design, the LIU-01FP can be easily integrated into a wide range of electronic systems, providing seamless compatibility with existing and new designs.

Applications

The LIU-01FP is suitable for a variety of applications, including but not limited to:

  • Industrial Automation
  • Medical Devices
  • Automotive Systems
  • Telecommunication Infrastructure
  • Aerospace and Defense Equipment

Technical Specifications

The LIU-01FP boasts a comprehensive set of technical specifications designed to meet the demands of advanced electronic systems:

  • Supply Voltage Range: [Insert specific range]
  • Operating Temperature Range: [Insert specific range]
  • Package Type: [Insert package information]
  • Interface Type: [Insert interface details]
  • Resolution and Accuracy: [Insert details]

For detailed technical data and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

Ordering Information

To purchase the LIU-01FP or request samples, customers can place an order through authorized distributors or directly through the Analog Devices Inc. website. Product availability and pricing information are accessible online, along with additional resources to assist with product selection and implementation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess