EN
  • EN
  • DE

TCSCS0J336MBAR

Part No TCSCS0J336MBAR
Manufacturer Samsung
Catalog OEM Parts (T - Z)
Description Extended Series, 6.3V, 33UF, ?20, 3528, 7", Tp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1098701-TCSCS0J336MBAR
Categories OEM Parts(T-Z)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCSCS0J336MBAR CAD Model

Description

The TCSCS0J336MBAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. MLCCs are widely used in electronic circuits due to their small size, high capacitance, and excellent electrical characteristics.

Applications

  • Bypass and decoupling in digital circuits
  • Smoothing in power supply circuits
  • Filtering in analog circuits
  • Timing circuits
  • Resonance circuits

Features

  • High capacitance value (33µF)
  • Small case size (typically 0805 or similar)
  • Low ESR (Equivalent Series Resistance)
  • High reliability
  • Stable capacitance over temperature and voltage
  • Surface mount design (SMD)

Benefits

  • Effective noise reduction and signal integrity
  • Stable power supply voltage
  • Compact circuit design
  • Long lifespan
  • Easy integration into automated assembly processes

Specifications

The TCSCS0J336MBAR has a capacitance of 33µF and a voltage rating of 6.3V. It uses a small SMD package for efficient board space utilization. Its low ESR ensures minimal power loss and improved circuit performance. The capacitor exhibits stable capacitance characteristics over a wide range of temperatures. The capacitance tolerance is generally ±20%. MLCCs like the TCSCS0J336MBAR are known for their high reliability and long lifespan. It adheres to industry standard dimensions for ease of placement and reflow soldering.

Samsung MLCCs are widely used in a variety of electronic devices due to their excellent performance, reliability and compact size. The TCSCS0J336MBAR is suitable for bypass, decoupling and filtering applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess