EN
  • EN
  • DE

IA80C152JB/JDPLC68IR1

Part No IA80C152JB/JDPLC68IR1
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC / MCU 8-bit 8051 CISC ROMLess 5V 68-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 16.5MHz
Connectivity EBI/EMI, UART/USART
Peripherals DMA
Number of I/O 56
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-LCC (J-Lead)
Win Source Part Number 776270-IA80C152JB/JDPLC68IR1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name IA80C152
Introduction Date May 02, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian IA80C152JB/JDPLC68IR1 CAD Model

Description

Introducing the IA80C152JB/JDPLC68IR1 from Analog Devices Inc.

Analog Devices Inc., a renowned leader in the semiconductor industry, presents the IA80C152JB/JDPLC68IR1, a cutting-edge product designed for high-performance applications that demand reliability, efficiency, and precision. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the evolving needs of technology sectors.

Product Features:

  • High Integration: The IA80C152JB/JDPLC68IR1 is an integrated circuit that combines multiple functions into a single chip, offering a compact solution for complex electronic systems.
  • Durability: Manufactured with robust materials and tested to ensure reliability, this product is built to withstand challenging conditions and provide consistent performance over its lifespan.
  • Energy Efficiency: With a focus on energy conservation, the IA80C152JB/JDPLC68IR1 is designed to operate with minimal power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Precision Engineering: Analog Devices Inc. is known for its precise engineering, and this product is no exception. It delivers accurate results, which is crucial for applications that require exact measurements and control.

Applications:

The versatility of the IA80C152JB/JDPLC68IR1 allows it to be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Aerospace and defense equipment

Quality Assurance:

Analog Devices Inc. ensures that each IA80C152JB/JDPLC68IR1 unit passes through stringent quality control processes. This rigorous testing guarantees that customers receive products that meet the highest standards of quality and performance.

Technical Support:

Customers can rely on Analog Devices Inc. for comprehensive technical support. Whether it's assistance with product integration or navigating complex configurations, the company's team of experts is ready to provide the necessary guidance to ensure the successful deployment of the IA80C152JB/JDPLC68IR1 in any project.

With its superior design, reliability, and energy efficiency, the IA80C152JB/JDPLC68IR1 is an exceptional product that embodies the innovation and expertise of Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess