EN
  • EN
  • DE

IA18XERPQF100IR2

Part No IA18XERPQF100IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 50MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-BQFP
Win Source Part Number 204969-IA18XERPQF100IR2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian IA18XERPQF100IR2 CAD Model

Description

The IA18XERPQF100IR2 is a high-performance, precision integrated circuit from the renowned manufacturer Analog Devices Inc. This product is designed to cater to a wide range of applications that require accurate analog signal processing, including industrial, medical, communication, and automotive systems. With its robust design and advanced features, the IA18XERPQF100IR2 stands out as a reliable component for critical applications.

Key Features

  • High Precision: The IA18XERPQF100IR2 is engineered for precise measurement and control, ensuring accurate signal conversion and processing for demanding applications.
  • Wide Operating Range: This product operates effectively over a broad range of temperatures, voltages, and frequencies, making it suitable for diverse operating environments.
  • Durability: Analog Devices Inc. is known for its durable and high-quality components, and the IA18XERPQF100IR2 is no exception, designed to withstand harsh conditions and provide a long operational lifespan.
  • Integration: The device is designed for easy integration into complex systems, with compatibility features that allow it to work seamlessly with other components.

Applications

The IA18XERPQF100IR2 is versatile and can be utilized in a variety of applications. Its precision makes it ideal for:

  • Industrial Automation and Control Systems
  • Medical Diagnostic Equipment
  • High-speed Data Acquisition Systems
  • Automotive Sensor Interfaces
  • Communication Infrastructure

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Product Category Integrated Circuits (ICs)
RoHS Compliant
Mounting Style SMD/SMT
Package/Case Specific to Product

The IA18XERPQF100IR2 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. Whether for industrial automation, medical devices, or communication systems, this product delivers performance that engineers and designers can trust.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess