EN
  • EN
  • DE

IA18XERPLQ100IR0

Part No IA18XERPLQ100IR0
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 50MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 204967-IA18XERPLQ100IR0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IA18XERPLQ100IR0 CAD Model

Description

Product Overview: IA18XERPLQ100IR0 by Analog Devices Inc.

The IA18XERPLQ100IR0 is a high-performance integrated circuit developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This innovative product is designed to cater to a wide array of applications, ranging from industrial and automotive systems to communication infrastructure and medical equipment.

Key Features

  • Precision Engineering: The IA18XERPLQ100IR0 is crafted with precision to ensure reliable and accurate performance in demanding environments.
  • High Integration: This device integrates multiple functionalities into a single chip, which helps reduce system complexity and save on board space and cost.
  • Robust Design: Built to withstand harsh conditions, the IA18XERPLQ100IR0 maintains its performance over a wide temperature range and is resistant to vibrations and mechanical shocks.
  • Energy Efficient: With power efficiency in mind, this product is engineered to consume minimal power, which is crucial for battery-powered applications and for reducing overall energy costs.

Applications

The versatility of the IA18XERPLQ100IR0 makes it suitable for a variety of applications. Its precision and reliability are particularly beneficial in industrial automation where it can be used for control systems, sensor interfaces, and data acquisition. In automotive systems, it contributes to safety and efficiency through its use in powertrain control, infotainment systems, and advanced driver-assistance systems (ADAS). The device also finds applications in communication systems where it helps in signal processing and network equipment management. Additionally, its high level of integration and energy efficiency make it an excellent choice for portable medical devices where long battery life and compact size are essential.

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number IA18XERPLQ100IR0
Package / Case Custom
Operating Temperature Specified by Manufacturer

For detailed technical specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess