EN
  • EN
  • DE

IA186EBPLC84IR2

Part No IA186EBPLC84IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT ROMLESS 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - series Microcontroller IC 8/16-Bit 50MHz - ROMless 84-PLCC (29.31x29.31)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Core Size 8/16-Bit
Speed 50MHz
Connectivity UART/USART
Number of I/O 16
Program Memory Type ROMless
Supply Voltage 3V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 84-LCC (J-Lead)
Case / Package 84-PLCC (29.31x29.31)
Family Name IA186
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874131-IA186EBPLC84IR2
Ultra Librarian 3D Model Ultra Librarian IA186EBPLC84IR2 CAD Model

Description

The IA186EBPLC84IR2 is an advanced integrated circuit from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is part of their extensive portfolio, which caters to a wide range of applications including industrial, communication, automotive, and consumer electronics.

Key Features

  • High Precision: The IA186EBPLC84IR2 is designed for high precision applications, ensuring accurate signal processing and control in critical systems.
  • Durability: Built with robust materials, this product is designed to withstand harsh industrial environments, providing reliable performance over a long lifespan.
  • Integration: This device integrates multiple functions into a single chip, which can help reduce system complexity and save on space and power consumption.
  • Energy Efficiency: Analog Devices Inc. is known for their energy-efficient designs, and the IA186EBPLC84IR2 is no exception, contributing to the overall reduction of power usage in electronic systems.

Applications

The IA186EBPLC84IR2 is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Medical Devices
  • Instrumentation
  • Communication Infrastructure

Technical Specifications

The IA186EBPLC84IR2 comes with a set of technical specifications that make it suitable for a broad range of applications:

  • Package Type: PLCC (Plastic Leaded Chip Carrier)
  • Pin Count: 84
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Quality and Reliability: Meets Analog Devices Inc.'s high standards

About Analog Devices Inc.

Analog Devices Inc. has been at the forefront of innovation in the semiconductor industry for over 50 years. They are recognized for their commitment to engineering excellence and the development of products that push the boundaries of performance and functionality. The IA186EBPLC84IR2 is a testament to their dedication to providing solutions that meet the complex needs of modern electronics.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess