EN
  • EN
  • DE

HMC981LP3ETR

Part No HMC981LP3ETR
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC ACTIVE BIAS CONTROLLER 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Applications Current Biasing
Current - Supply 7.5mA
Supply Voltage (V) 4V ~ 12V
Temperature Range - Operating -55°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Part Number Series HMC981
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814100-HMC981LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC981LP3ETR CAD Model

Description

Product Overview: HMC981LP3ETR from Analog Devices Inc.

The HMC981LP3ETR is a sophisticated Active Bias Controller designed by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to provide precision bias to Gallium Nitride (GaN) and Gallium Arsenide (GaAs) RF power amplifiers. Its primary function is to maintain a stable operating condition for the amplifier by controlling the gate voltage and ensuring optimal performance across various conditions.

Encased in a compact 3x3 mm QFN package, the HMC981LP3ETR is suitable for integration into space-constrained designs, offering a minimal footprint without sacrificing functionality. This active bias controller is an ideal choice for a wide range of applications, including telecommunications, satellite communications, test instrumentation, and radar systems, where precise and reliable amplifier operation is critical.

One of the key features of the HMC981LP3ETR is its ability to provide a stable and accurate gate voltage, which is essential for maintaining the linearity and efficiency of RF power amplifiers. It achieves this through an advanced control loop that adjusts the gate voltage in response to the drain current. This ensures consistent amplifier performance even under varying temperature and process conditions.

The HMC981LP3ETR also incorporates a negative gate voltage generator, which is capable of supplying a negative bias to the amplifier's gate, thereby eliminating the need for external negative supply rails. This simplifies the overall power supply design and reduces the bill of materials for the end application.

Furthermore, the device features an enable pin that allows for simple on/off control, making it easy to integrate into power management schemes. It is also designed with built-in safety features, including over-temperature and over-current protection, which safeguard the amplifier and the bias controller from potential damage due to abnormal operating conditions.

In summary, the HMC981LP3ETR from Analog Devices Inc. is a high-performance, versatile active bias controller that offers precision, integration ease, and robust protection features. It is an essential component for designers looking to optimize the performance and reliability of their RF power amplifiers.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.7837 $68.7837
2+ $56.4379 $112.8758
3+ $54.6742 $164.0226
4+ $52.9106 $211.6424
5+ $51.1469 $255.7345
7+ $45.8558 $320.9906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess