EN
  • EN
  • DE

HMC973LP3ETR

Part No HMC973LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 0DB-28DB 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Attenuation Value 0dB ~ 28dB
Frequency Range 500MHz ~ 6GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Family Part Number HMC973
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718556-HMC973LP3ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC973LP3ETR CAD Model

Description

Product Overview: HMC973LP3ETR by Analog Devices Inc.

The HMC973LP3ETR is a state-of-the-art GaAs MMIC PHEMT Distributed Power Amplifier die that is designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is engineered to deliver superior performance in terms of power and efficiency, making it an ideal choice for a wide range of applications, including military, space, and telecommunications.

Key Features

  • Frequency Range: The HMC973LP3ETR operates over a broad frequency range, making it versatile for different applications.
  • High Output Power: It provides a high output power level, ensuring strong signal transmission and reception for reliable communication.
  • High Gain: The amplifier offers high gain, which is essential for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • High Linearity: With its high linearity, the HMC973LP3ETR ensures minimal distortion, preserving the quality and integrity of the transmitted signal.
  • Efficiency: The power amplifier is designed for efficient operation, helping to reduce power consumption and heat generation in systems where it is deployed.

Applications

  • Electronic Warfare (EW)
  • Electronic Countermeasures (ECM)
  • Test Instrumentation
  • Telecommunications Infrastructure
  • Space and Satellite Communications

The HMC973LP3ETR is housed in a RoHS-compliant 3x3 mm QFN leadless package, ensuring compatibility with modern lead-free solder processes and making it suitable for compact and high-density circuit designs. Its robust construction and adherence to strict quality standards make it a reliable component for mission-critical applications where performance and durability are paramount.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC973LP3ETR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this amplifier into their designs with confidence and ease.

With its combination of performance, efficiency, and versatility, the HMC973LP3ETR from Analog Devices Inc. stands out as a top-tier solution for amplification needs across various demanding industries.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5063 $58.5819
32+ $3.6976 $118.3232
49+ $3.5820 $175.5180
67+ $3.4665 $232.2555
87+ $3.3509 $291.5283
116+ $3.0043 $348.4988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess