EN
  • EN
  • DE

HMC971-SX

Part No HMC971-SX
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Switch SPDT 18GHz to 40GHz 34dB 5-Pin Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1003976-HMC971-SX
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC971-SX CAD Model

Description

The HMC971-SX from Analog Devices Inc. is a state-of-the-art voltage variable attenuator that offers users a high degree of control over signal attenuation. Engineered for performance and reliability, this component is a perfect fit for applications requiring precise signal management, such as in RF and microwave communication systems.

Key Features

  • Frequency Range: The HMC971-SX operates over a broad frequency range, making it versatile for various applications in the RF and microwave domain.
  • High Attenuation Range: This device offers a substantial attenuation range, allowing for fine-tuning of signal levels to match specific system requirements.
  • Low Insertion Loss: Designed to minimize signal loss, the HMC971-SX ensures that your system maintains high performance while adjusting signal amplitude.
  • Excellent Linearity: The component provides exceptional linearity, ensuring that the signal integrity is maintained even when significant attenuation is applied.
  • Compact and Durable: Housed in a robust package, the HMC971-SX is built to withstand challenging environments and is suitable for space-constrained applications.

Applications

The HMC971-SX is ideal for a wide range of applications, including:

  • Wireless Infrastructure
  • Test Equipment
  • Satellite Communications
  • Military and Space
  • Broadband Telecom

Technical Specifications

The technical specifications of the HMC971-SX are designed to meet the demanding needs of modern RF and microwave systems. Some of the key specifications include:

  • Control Voltage: 0 to +5V
  • Attenuation Range: Up to 31 dB
  • Insertion Loss: As low as 1.5 dB
  • Input IP3: High third-order intercept point for improved dynamic range

For designers and engineers looking for a reliable and precise voltage variable attenuator, the HMC971-SX from Analog Devices Inc. offers a compelling solution. With its robust performance and versatility, it's an excellent choice for managing signal levels in a variety of RF and microwave applications.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess