EN
  • EN
  • DE

HMC903

Part No HMC903
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT MMIC LOW NOISE AMPLIFIER, 6 - 18 GHz | IC RF AMP GP 6GHZ-18GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 6GHz ~ 18GHz
P1dB 16dBm
Gain 19dB
Noise Figure 1.6dB
RF Type General Purpose
Supply Voltage (V) 3.5V
Supply Current 90mA
Test Frequency 6GHz ~ 18GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC903
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 710356-HMC903
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC903 CAD Model

Description

Product Overview: HMC903 from Analog Devices Inc.

The HMC903 is a high-performance, passive double-balanced mixer from Analog Devices Inc., a company renowned for its expertise in high-frequency components. This mixer is designed to provide exceptional RF performance in a wide range of applications, including wireless infrastructure, test equipment, and military systems. It is part of a family of mixers that offer excellent isolation, low conversion loss, and a broad frequency range.

Key Features

  • Frequency Range: The HMC903 operates over an extensive frequency range, making it suitable for a variety of RF and IF applications. It is capable of handling RF frequencies from 11 GHz to 20 GHz and LO frequencies from 11 GHz to 21 GHz, with an IF range of DC to 3 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC903 maintains a balance between mixer efficiency and signal fidelity.
  • LO/RF Isolation: The device offers excellent LO to RF isolation, typically 42 dB, which minimizes the potential for signal leakage and ensures the integrity of the signal processing.
  • Input IP3: The Input Third-Order Intercept Point (IP3) of +24 dBm provides a measure of the mixer's linearity, which is critical in maintaining signal quality in complex RF environments.
  • Package: The HMC903 is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The HMC903 is versatile and can be used in a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment & Sensors
  • Wireless Infrastructure

With its robust design and high-performance characteristics, the HMC903 from Analog Devices Inc. is an excellent choice for engineers looking for a reliable mixer component. Its ability to operate across a wide frequency range while maintaining signal integrity makes it a valuable asset in the design of advanced RF systems.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2358 $68.2358
2+ $55.9883 $111.9766
3+ $54.2387 $162.7161
4+ $52.4890 $209.9560
5+ $50.7394 $253.6970
7+ $45.4905 $318.4335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess