EN
  • EN
  • DE

HMC8410LP2FE

Part No HMC8410LP2FE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RADAR 10MHZ-10GHZ 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 10MHz ~ 10GHz
P1dB 21dBm
Gain 19.5dB
Noise Figure 1.1dB
RF Type Radar
Voltage - Supply 5V
Current - Supply 65mA
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Base Product Number HMC8410
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846872-HMC8410LP2FE
Ultra Librarian 3D Model Ultra Librarian HMC8410LP2FE CAD Model

Description

The HMC8410LP2FE is a high-performance, low noise amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This LNA operates in a frequency range from 0.01 GHz to 10 GHz, making it an ideal choice for a wide range of RF and microwave applications. The HMC8410LP2FE is housed in a compact 2mm x 2mm, 8-lead plastic surface mount package, which allows for easy integration into space-constrained designs.

Key Features

  • Frequency Range: The device covers a broad frequency spectrum from 0.01 GHz to 10 GHz, enabling its use in various applications including cellular, satellite communications, and radar systems.
  • High Gain: It offers a high gain of 17 dB which ensures signal amplification with minimal signal distortion.
  • Low Noise Figure: With a low noise figure of 2.3 dB, the HMC8410LP2FE provides excellent signal-to-noise ratio, essential for high-performance receivers and other sensitive RF systems.
  • Output Power: The LNA delivers an output power of +22 dBm at 1 dB gain compression, providing a robust signal for downstream components.
  • Supply Voltage: It operates on a single supply voltage of +5V, simplifying power supply design.
  • Power Down Capability: The device includes a power-down feature that reduces the current consumption to 5 µA, offering power savings in system designs where conservation is critical.

Applications

The versatility of the HMC8410LP2FE allows it to be employed in a diverse set of applications. These include but are not limited to:

  • Test Equipment and Sensors
  • Point-to-Point and Point-to-Multipoint Radios
  • Military End-Use
  • Cellular Infrastructure
  • Satellite Communications
  • Fiber Optic Systems

In conclusion, the HMC8410LP2FE from Analog Devices Inc. is a powerful and versatile LNA that offers a unique combination of wide frequency range, high gain, low noise figure, and efficient power usage. Its compact package and comprehensive features make it an excellent choice for designers looking to enhance the performance of their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8483 $55.6966
5+ $22.8499 $114.2495
7+ $22.1358 $154.9506
10+ $21.4218 $214.2180
13+ $20.7077 $269.2001
17+ $18.5655 $315.6135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess