EN
  • EN
  • DE

LFD2H829MPD1E652

Part No LFD2H829MPD1E652
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827604-LFD2H829MPD1E652
Ultra Librarian 3D Model Ultra Librarian LFD2H829MPD1E652 CAD Model

Description

The LFD2H829MPD1E652 is a Murata Electronics North America common mode choke designed for the suppression of common mode noise in differential signal lines. This component helps maintain signal integrity in high-speed data transmission applications.

Applications

  • USB 2.0/3.0/3.1 data lines: Filters common mode noise in high-speed USB communication.
  • HDMI interfaces: Improves signal quality in HDMI connections for clearer video and audio.
  • DisplayPort interfaces: Reduces noise in high-resolution display systems.
  • LVDS signal lines: Ensures clean signal transmission in LCD and other display panels.
  • Ethernet 10/100/1000 Base-T: Minimizes interference in network communication.

Features

  • High common mode impedance: Offers significant attenuation of common mode noise.
  • Low differential mode impedance: Preserves signal integrity and minimizes signal distortion.
  • Compact size: Ideal for use in space-constrained electronic devices.
  • Surface mount technology: Allows for automated and efficient PCB assembly.
  • Excellent temperature stability: Maintains consistent performance across a wide temperature range.

Benefits

  • Improved data transmission quality: Reduces noise and errors in high-speed data communication.
  • Enhanced EMI suppression: Helps systems meet electromagnetic compatibility requirements.
  • Increased system reliability: Protects sensitive circuits from noise-related failures.
  • Simplified PCB design: Makes noise suppression implementation easier and more effective.
  • Reduced signal distortion: Ensures accurate signal transmission, especially at high frequencies.

Additional Details

The LFD2H829MPD1E652 features a ferrite core construction optimized for common mode noise suppression. Its electrical characteristics include specific impedance values at given frequencies, insertion loss, and rated current. It is designed to be RoHS compliant. For detailed specifications regarding dimensions, electrical characteristics, and soldering recommendations, refer to the official Murata datasheet for this product.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess