EN
  • EN
  • DE

FAP6WBUDSCZ

Part No FAP6WBUDSCZ
Manufacturer Panduit Corp
Catalog Fiber Optic Connectors - Adapters
Description SC FAP LOADED WITH SIX SC DUPLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex 12-Plex
Mode Multimode
Mounting Type Panel Mount, Snap-In
Housing Material Plastic
Ferrule Material Zirconia
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566045-FAP6WBUDSCZ
Ultra Librarian 3D Model Ultra Librarian FAP6WBUDSCZ CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
LC DUP ADAPTER METAL SLV SCREW / Fiber Optic Connector To
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT ST-ST SIMPLEX
Lowest to $5.7019
TE Connectivity
CONN COUPLER RCPT LC-LC DUPLEX
Lowest to $28.9575
Panduit Corp
SC SIMPL (EI) ADAPTER (EI) MODUL
Need more? Email Us
Panduit Corp
ST SIMPL FIBER ADAPTER WITH MODU
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT ST-ST SIMPLEX
Need more? Email Us
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Tripp Lite
CONN COUPLER RCPT SC-SC DUPLEX
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT ST-ST SIMPLEX / Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead
Lowest to $44.1593

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess