EN
  • EN
  • DE

HMC824LP6CE

Part No HMC824LP6CE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Precision clock conditioners clock jitter cleaner with cascaded PLLs 48-WQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Input Clock
Lead Free Contains Lead
Max Frequency 870 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.2 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Circuits 1
Number of Pins 40
Operating Supply Current 56 mA
Operating Supply Voltage 5 V
Packaging Bulk
PLL Yes
RoHS Compliant
Schedule B 8542390000, 8542390000
Weight 117.310327 mg
Win Source Part Number 1077964-HMC824LP6CE
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC824LP6CE CAD Model

Description

The HMC824LP6CE is a state-of-the-art fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) from Analog Devices Inc., a leading manufacturer in high-performance analog technology. This advanced component is designed to provide precise frequency generation and signal synchronization for a wide range of applications, including wireless communication, aerospace, and defense systems.

Key Features

  • Wide Frequency Range: The VCO operates over a broad frequency range, making it suitable for various applications that require different frequency bands.
  • Low Phase Noise: The device is engineered to produce a low phase noise signal, which is critical for high-performance communication systems where signal integrity is paramount.
  • High Resolution: With its fractional-N architecture, the HMC824LP6CE offers fine frequency resolution, allowing precise control over the output frequency.
  • Programmable: Users can program the device through a serial interface, providing flexibility and ease of use in system design and adjustments.
  • Integrated Solution: The integration of the PLL and VCO in a single package reduces the need for external components, simplifying the design and saving board space.

Applications

  • Wireless Infrastructure (LTE, WCDMA, WiMAX)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar and Avionics
  • Point-to-Point/Multipoint Radios

Package and Quality

The HMC824LP6CE comes in a compact 6x6 mm QFN package, which is ideal for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to meet the highest standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

The HMC824LP6CE from Analog Devices Inc. is an exemplary solution for designers who require a high-performance, flexible, and integrated PLL/VCO module. Its wide frequency range, low phase noise, and programmability make it a versatile choice for a variety of advanced electronic systems. By choosing the HMC824LP6CE, designers can expect a high-quality product that enhances system performance and efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess