EN
  • EN
  • DE
  • IT

HMC798LC4

Part No HMC798LC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER SUB-HARM 24SMD / RF Mixer IC General Purpose 24GHz ~ 34GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 24GHz ~ 34GHz
Number of Mixers 1
Current - Supply 95mA
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC798
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873803-HMC798LC4
Ultra Librarian 3D Model Ultra Librarian HMC798LC4 CAD Model

Description

Product Overview: HMC798LC4 - Analog Devices Inc.

The HMC798LC4 from Analog Devices Inc. is a high-performance, wideband double-balanced mixer that offers exceptional capabilities for RF and microwave applications. Housed in a compact 4x4 mm leadless surface-mount package, this mixer is designed to meet the stringent requirements of today's fast-paced and high-frequency communication systems.

Key Features

  • Wide Frequency Range: The HMC798LC4 operates effectively across a broad frequency spectrum, making it suitable for a variety of applications including point-to-point radios, test equipment, and military systems.
  • High Isolation: With excellent LO to RF and LO to IF isolation, the mixer minimizes crosstalk and interference, ensuring clean and stable signal processing.
  • High Linearity: The device provides high IP3 performance, which translates to better linearity and dynamic range, allowing it to handle complex signal environments with ease.
  • Low Conversion Loss: The HMC798LC4's design ensures low conversion loss, thereby preserving signal integrity and strength across the conversion process.

Applications

The versatility of the HMC798LC4 allows it to be used across a wide array of applications. Its primary uses include:

  • Satellite Communications: For down-converting high-frequency signals to intermediate frequencies.
  • Wireless Infrastructure: Assisting in signal processing for base stations and network equipment.
  • Test and Measurement: Providing accurate and reliable signal conversion for testing equipment.
  • Defense and Aerospace: Meeting the rigorous demands of military communication and electronic warfare systems.

Technical Specifications

The HMC798LC4 boasts impressive technical specifications:

  • RF Frequency Range: 6 GHz to 26 GHz
  • LO Frequency Range: 6 GHz to 26 GHz
  • IF Frequency Range: DC to 5 GHz
  • Conversion Loss: 9 dB typical
  • LO to RF Isolation: 37 dB typical
  • LO to IF Isolation: 37 dB typical
  • Input IP3: +25 dBm typical

With its advanced design and robust performance, the HMC798LC4 from Analog Devices Inc. is an ideal choice for designers looking to enhance their RF and microwave systems' capabilities.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7045 $85.7045
2+ $83.0260 $166.0520
3+ $80.3487 $241.0461
4+ $77.6703 $310.6812
5+ $69.6350 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess