EN
  • EN
  • DE

HMC797APM5E

Part No HMC797APM5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 0HZ-22GHZ 32LCC / RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 0Hz ~ 22GHz
P1dB 28dBm
Gain 13.5dB
Noise Figure 6dB
RF Type VSAT
Voltage - Supply 10V
Current - Supply 400mA
Test Frequency 22GHz
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC797
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-HMC797APM5E,HMC797AG,1127-3599,1127-3599-ND,-2735-HMC797APM5E
Standard Package 1
Win Source Part Number 1032995-HMC797APM5E
Ultra Librarian 3D Model Ultra Librarian HMC797APM5E CAD Model

Description

The HMC797APM5E, from Analog Devices Inc., is a high-performance, GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed to operate in the frequency range of 2 GHz to 20 GHz. This versatile amplifier offers a perfect blend of low noise figure and high gain, making it an ideal solution for a wide range of applications including electronic warfare, communications systems, and radar applications.

Key Features

  • Frequency Range: The HMC797APM5E operates across a broad frequency range of 2 GHz to 20 GHz, providing flexibility for use in a variety of systems.
  • Low Noise Figure: With a typical noise figure of 2.5 dB, this LNA provides excellent sensitivity for signal detection, ensuring high-quality signal amplification with minimal added noise.
  • High Gain: Offering a high gain of 13 dB, the HMC797APM5E ensures that weak signals are amplified effectively for further processing.
  • Output Power: It delivers +19 dBm of output power at 1 dB compression point, providing a robust signal output for downstream components.
  • Input/Output Return Loss: The LNA features a good input/output return loss, minimizing signal reflections and ensuring efficient signal transfer.
  • Supply Voltage: The device operates on a supply voltage of +5V, making it compatible with standard power supplies.

Applications

The HMC797APM5E is suitable for a variety of applications, including:

  • Electronic Warfare (EW) Systems
  • Military & Space
  • Telecommunications Infrastructure
  • Test Instrumentation
  • Radar and Satellite Communications

Package Information

The HMC797APM5E is available in a compact 5x5 mm surface-mount package, which is ideal for applications where space is at a premium. The package is designed to be compatible with standard automated assembly processes, facilitating easy integration into a wide range of systems.

Conclusion

Analog Devices Inc.'s HMC797APM5E LNA is a testament to their commitment to providing high-performance RF components. Its combination of low noise figure, high gain, and broad frequency range makes it a highly versatile component suitable for demanding applications where signal integrity is paramount.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $358.9553 $358.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess