EN
  • EN
  • DE
  • IT

HMC774LC3BTR

Part No HMC774LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER GAAS 12SMD / RF Mixer IC General Purpose Up/Down Converter 7GHz ~ 34GHz 12-CSMT (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 7GHz ~ 34GHz
Number of Mixers 1
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Base Product Number HMC774
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920514-HMC774LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC774LC3BTR CAD Model

Description

Analog Devices Inc. Presents the HMC774LC3BTR RF Mixer

The HMC774LC3BTR from Analog Devices Inc. stands as a pinnacle of innovation in the field of RF (Radio Frequency) and microwave technology. This high-performance, passive double-balanced mixer is designed to meet the rigorous demands of modern wireless infrastructure, test and measurement equipment, and military applications. Crafted with precision, the HMC774LC3BTR boasts an exceptional balance of conversion loss, isolation, and linearity.

Key Features of the HMC774LC3BTR

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications. It supports an RF and LO frequency from 6 to 26 GHz and an IF frequency from DC to 3.5 GHz, accommodating a wide array of signal processing tasks.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC774LC3BTR ensures that signal integrity is maintained while converting frequencies, providing a clean and reliable signal for further processing.
  • LO to RF Isolation: The mixer is engineered with excellent LO to RF isolation of 25 dB typical, minimizing leakage between the local oscillator and the RF path, thus reducing interference and enhancing overall performance.
  • Input IP3: The device demonstrates a robust Input Third-Order Intercept Point (IP3) of 22 dBm, indicating its ability to maintain linearity in the presence of strong interfering signals, which is crucial for maintaining signal clarity in dense signal environments.

Compact and Durable Design

The HMC774LC3BTR is housed in a compact 3x3 mm ceramic QFN package, which not only saves valuable board space but also provides excellent thermal performance. Its robust construction ensures that it can withstand the harsh conditions often encountered in high-reliability applications.

Applications

Given its wide frequency range and exceptional performance characteristics, the HMC774LC3BTR is well-suited for a variety of applications. These include point-to-point and point-to-multipoint radios, military and space, as well as test equipment where high-frequency and high-fidelity signal processing is required.

With the HMC774LC3BTR, Analog Devices Inc. continues to deliver cutting-edge RF components that push the boundaries of performance, size, and reliability. This mixer is a testament to their commitment to providing solutions that enable advanced communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.6998 $89.6998
2+ $86.8968 $173.7936
3+ $84.0937 $252.2811
4+ $81.2905 $325.1620
5+ $72.8812 $364.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess