EN
  • EN
  • DE

HMC759LP3E

Part No HMC759LP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.25 dB LSB BiCMOS MMIC 7-BIT DIGITAL ATTENUATOR, 10 - 300 MHz | RF ATT 0.25-31.75DB 50OHM 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Attenuation Value 0.25dB ~ 31.75dB
Frequency Range 10MHz ~ 300MHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC759
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181485-HMC759LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC759LP3E CAD Model

Description

Product Overview: HMC759LP3E

The HMC759LP3E, manufactured by Analog Devices Inc., is a high-performance, wideband Direct Digital Synthesizer (DDS) that offers exceptional frequency control and stability. Designed for advanced RF applications, this component is ideal for use in systems requiring frequency-agile signal generation, such as phase coherent frequency synthesis, test and measurement equipment, and radar systems.

Key Features

  • Frequency Range: The HMC759LP3E operates over a wide frequency range, making it versatile for various applications.
  • High Resolution: This DDS provides fine frequency resolution, allowing for precise signal generation and modulation.
  • Low Phase Noise: With its low phase noise performance, the HMC759LP3E ensures signal integrity and clarity, which is critical in communication and radar applications.
  • Programmable: The device can be programmed via a serial or parallel interface, offering flexibility in control and integration into system designs.
  • Compact Package: Housed in a compact LP3E package, it is suitable for space-constrained applications without sacrificing performance.

Applications

  • Wireless communication systems
  • Phase coherent frequency synthesis
  • Radar and scanning systems
  • Signal generators
  • Test and measurement equipment

Technical Specifications

The HMC759LP3E boasts an impressive set of technical specifications that ensure it meets the needs of demanding applications. Its integrated phase-locked loop (PLL) with voltage-controlled oscillator (VCO) provides a stable and accurate output signal. Additionally, the device's wide frequency range and high resolution enable precise tuning and modulation capabilities.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC759LP3E is no exception. This product is built to meet high standards, ensuring consistent performance and durability in a variety of operating conditions.

For more detailed information and to view the full datasheet, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,798 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess