EN
  • EN
  • DE

HMC748LC3C

Part No HMC748LC3C
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC SELECTOR 2:1 14GBPS  /  Telecommunications Switch IC 1 Channel 16-CSMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Applications Telecommunications
Number of Channels 1
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 14GHz
Features Programmable Output
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-LFCQFN Exposed Pad
Supplier Device Package 16-CSMT (3x3)
Base Product Number HMC748
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.8885
Other Names HMC748LC3C-ND,2156-HMC748LC3C-505,-2735-HMC748LC3C,1127-3730
Standard Package 1
Win Source Part Number 1178098-HMC748LC3C
Ultra Librarian 3D Model Ultra Librarian HMC748LC3C CAD Model

Description

The HMC748LC3C is a high-performance, SiGe monolithic broadband amplifier from Analog Devices Inc. that offers exceptional signal fidelity and wide frequency range, making it an ideal choice for a variety of demanding applications. This amplifier is housed in a compact 3x3 mm ceramic package, which allows for easy integration into space-constrained designs.

Key Features

  • Frequency Range: The HMC748LC3C operates over a broad frequency range, making it suitable for a multitude of RF and microwave applications.
  • Gain: It delivers a high gain, ensuring that signals are amplified without significant loss, improving overall system performance.
  • Output Power: With its robust output power capabilities, it can drive a wide range of components within the signal chain.
  • Linearity: The amplifier provides excellent linearity, which is critical for maintaining signal integrity in communication and sensor systems.
  • Power Efficiency: Designed with power efficiency in mind, it helps to minimize power consumption in electronic systems, which is especially beneficial for battery-powered devices.

Applications

The versatility of the HMC748LC3C makes it suitable for a variety of applications, including:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Fiber optics
  • Military and space

Technical Specifications

Parameter Value Frequency Range DC to 15 GHz Gain 15 dB Output Power (P1dB) +19 dBm Supply Voltage +3.3V Package 3x3 mm SMT

In conclusion, the HMC748LC3C from Analog Devices Inc. is a superior choice for designers looking for a high-performance amplifier that combines wide frequency range, high gain, and power efficiency in a small form factor. Its application versatility and technical prowess make it a valuable component in advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess