EN
  • EN
  • DE

HMC736LP4ETR

Part No HMC736LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT HALF FREQ 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function VCO
Frequency 14.5GHz ~ 15GHz
RF Type General Purpose
Secondary Attributes Dual Outputs (Divide by 2, Standard)
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC736
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 738547-HMC736LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC736LP4ETR CAD Model

Description

Product Overview: HMC736LP4ETR by Analog Devices Inc.

The HMC736LP4ETR is a high-performance, wideband Direct Digital Synthesizer (DDS) designed by Analog Devices Inc., renowned for its precision electronic components. This advanced synthesizer is part of the Hittite Microwave product family and is housed in a compact 24-lead QFN package, with a footprint of 4x4 mm. The device is tailored for applications requiring a high level of programmability and a wide frequency output range.

Key Features:

  • Frequency Range: The HMC736LP4ETR operates over a broad frequency range, making it versatile for various applications, including wireless communication, radar, and instrumentation.
  • High Resolution: With its fine frequency resolution, this DDS can generate precise frequencies and phase tunable outputs, essential for modern digital communication systems.
  • Programmable Modulation: The device supports complex modulation schemes, which can be programmed via a serial or parallel interface, offering flexibility in signal generation.
  • Low Phase Noise: The HMC736LP4ETR exhibits low phase noise performance, ensuring signal integrity and clear communication channels.
  • Integrated Features: It includes an integrated phase detector and charge pump, reducing the need for external components and simplifying system design.

Applications:

The HMC736LP4ETR is suitable for a wide range of applications. Its high level of integration and performance is ideal for:

  • Wireless Infrastructure (GSM, LTE, 5G)
  • Test and Measurement Equipment
  • Commercial and Military Radar Systems
  • Satellite Communications
  • Signal Generators and Synthesizers

Quality and Reliability:

Analog Devices Inc. ensures that the HMC736LP4ETR meets stringent quality and reliability standards. The device is available in a RoHS-compliant package, adhering to environmental regulations and is designed for extended temperature ranges, making it suitable for industrial and military applications.

For engineers and designers looking for a reliable and versatile frequency synthesis solution, the HMC736LP4ETR from Analog Devices Inc. offers the perfect blend of performance, flexibility, and quality.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess